FMS USA, Inc. Datasheets for Signal Amplifiers
Signal amplifiers accept signals from sensors and other devices and amplify them to levels suitable for further processing or digitization by computer elements.
Signal Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| The EMGZ321, a left/right strain gauge amplifier, measures the material tension on both sides of the roller independently. Thus it is possible to monitor the load distribution over the measuring... | |
| No programming required Standardised analogue outputs Galvanically isolated DIN rail mount Gain and offset setting by 20-turn trimmers | |
| Features Advantages Digital microprocessor controlled High performance & speed capability Up to 4 independent channels Saves machine space and money 4 key programming Easy to setup and operate BUS interfacing... | |
| Features Advantages IP67 aluminium housing Can be used in harsh enviroments No programming required Easy to setup Standardised analogue outputs Multiconnectable with PLC, display etc. Galvanically isolated Protected against electrical... | |
| Features Advantages Microprocessor controlled High performance & speed capability All functions can be parametrized by PROFIBUS® Easy setup and programming Compact design, DIN rail Saves cabinet space and money Galvanically... | |
| Features Advantages Microprocessor controlled High performance & speed capability All functions can be parametrized by PROFIBUS® Easy setup and programming Compact design, IP 67 Saves cabinet space and money Galvanically... | |
| Features Advantages Microprocessor controlled High performance and speed Functions parameterized via PROFIBUS® Easy set-up and programming IP 67 aluminium housing Can be used in harsh environments Galvanically isolated Protected against... | |
| Features Advantages Microprocessor controlled High performance and speed Functions parameterized via PROFIBUS® Easy set-up and programming IP67 aluminium housing Can be used in harsh environments Galvanically isolated Protected against electrical... | |
| Digital, microprocessor controlled Top performance at highest speed 3 programming keys and 2-line LCD Easy to set up and operate 3 housing versions Available as wall, rail and panel mount... |