FMS USA, Inc. Digital Tension Measuring Amplifier EMGZ614

Description
Features Advantages Digital microprocessor controlled High performance & speed capability Up to 4 independent channels Saves machine space and money 4 key programming Easy to setup and operate BUS interfacing capability Remote connectability and integration simplicity Special features built-in Powerful and user-friendly in one package
Datasheet
Description
Features Advantages Digital microprocessor controlled High performance & speed capability Up to 4 independent channels Saves machine space and money 4 key programming Easy to setup and operate BUS interfacing capability Remote connectability and integration simplicity Special features built-in Powerful and user-friendly in one package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Tension Measuring Amplifier - EMGZ614 - FMS USA, Inc.
Hoffman Estates, IL, USA
Digital Tension Measuring Amplifier
EMGZ614
Digital Tension Measuring Amplifier EMGZ614
Features Advantages Digital microprocessor controlled High performance & speed capability Up to 4 independent channels Saves machine space and money 4 key programming Easy to setup and operate BUS interfacing capability Remote connectability and integration simplicity Special features built-in Powerful and user-friendly in one package

Features

Advantages

Digital microprocessor controlledHigh performance & speed capability
Up to 4 independent channelsSaves machine space and money
4 key programmingEasy to setup and operate
BUS interfacing capabilityRemote connectability and integration simplicity
Special features built-inPowerful and user-friendly in one package
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Signal Conditioners
Product Number EMGZ614
Product Name Digital Tension Measuring Amplifier
Signal Conditioning Instrumentation Amplifier
Form Factor Wall Mount
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
User Interface Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Signal convertor - CASM-S-D3-R7 - Festo Corporation
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details