FMS USA, Inc. PROFIBUS Tension Measuring Amplifier EMGZ470.D/472.D

Description
Features Advantages Microprocessor controlled High performance and speed Functions parameterized via PROFIBUS® Easy set-up and programming IP 67 aluminium housing Can be used in harsh environments Galvanically isolated Protected against electrical noise
Datasheet
Description
Features Advantages Microprocessor controlled High performance and speed Functions parameterized via PROFIBUS® Easy set-up and programming IP 67 aluminium housing Can be used in harsh environments Galvanically isolated Protected against electrical noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PROFIBUS Tension Measuring Amplifier - EMGZ470.D/472.D - FMS USA, Inc.
Hoffman Estates, IL, USA
PROFIBUS Tension Measuring Amplifier
EMGZ470.D/472.D
PROFIBUS Tension Measuring Amplifier EMGZ470.D/472.D
Features Advantages Microprocessor controlled High performance and speed Functions parameterized via PROFIBUS® Easy set-up and programming IP 67 aluminium housing Can be used in harsh environments Galvanically isolated Protected against electrical noise

Features

Advantages

Microprocessor controlledHigh performance and speed
Functions parameterized via PROFIBUS®Easy set-up and programming
IP 67 aluminium housingCan be used in harsh environments
Galvanically isolatedProtected against electrical noise
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Signal Conditioners
Product Number EMGZ470.D/472.D
Product Name PROFIBUS Tension Measuring Amplifier
Signal Conditioning Instrumentation Amplifier
Form Factor Connectorized
Excitation Voltage
User Interface None
Network Options Profibus
Unlock Full Specs
to access all available technical data

Similar Products

SCD1 Series Signal Conditioners - SCD1/G11 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Signal Conditioners and Isolators - 2946-857-409-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details