FMS USA, Inc. Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| The EMGZ321, a left/right strain gauge amplifier, measures the material tension on both sides of the roller independently. Thus it is possible to monitor the load distribution over the measuring... | |
| No programming required Standardised analogue outputs Galvanically isolated DIN rail mount Gain and offset setting by 20-turn trimmers | |
| Features Advantages Digital microprocessor controlled High performance & speed capability Up to 4 independent channels Saves machine space and money 4 key programming Easy to setup and operate BUS interfacing... | |
| Features Advantages IP67 aluminium housing Can be used in harsh enviroments No programming required Easy to setup Standardised analogue outputs Multiconnectable with PLC, display etc. Galvanically isolated Protected against electrical... | |
| Features Advantages Microprocessor controlled High performance & speed capability All functions can be parametrized by PROFIBUS® Easy setup and programming Compact design, DIN rail Saves cabinet space and money Galvanically... | |
| Features Advantages Microprocessor controlled High performance & speed capability All functions can be parametrized by PROFIBUS® Easy setup and programming Compact design, IP 67 Saves cabinet space and money Galvanically... | |
| Features Advantages Microprocessor controlled High performance and speed Functions parameterized via PROFIBUS® Easy set-up and programming IP 67 aluminium housing Can be used in harsh environments Galvanically isolated Protected against... | |
| Features Advantages Microprocessor controlled High performance and speed Functions parameterized via PROFIBUS® Easy set-up and programming IP67 aluminium housing Can be used in harsh environments Galvanically isolated Protected against electrical... | |
| Digital, microprocessor controlled Top performance at highest speed 3 programming keys and 2-line LCD Easy to set up and operate 3 housing versions Available as wall, rail and panel mount... |