FMS USA, Inc. PROFIBUS Tension Measuring Amplifier EMGZ470/472

Description
Features Advantages Microprocessor controlled High performance and speed Functions parameterized via PROFIBUS® Easy set-up and programming IP67 aluminium housing Can be used in harsh environments Galvanically isolated Protected against electrical noise
Datasheet
Description
Features Advantages Microprocessor controlled High performance and speed Functions parameterized via PROFIBUS® Easy set-up and programming IP67 aluminium housing Can be used in harsh environments Galvanically isolated Protected against electrical noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PROFIBUS Tension Measuring Amplifier - EMGZ470/472 - FMS USA, Inc.
Hoffman Estates, IL, USA
PROFIBUS Tension Measuring Amplifier
EMGZ470/472
PROFIBUS Tension Measuring Amplifier EMGZ470/472
Features Advantages Microprocessor controlled High performance and speed Functions parameterized via PROFIBUS® Easy set-up and programming IP67 aluminium housing Can be used in harsh environments Galvanically isolated Protected against electrical noise

Features

Advantages

Microprocessor controlledHigh performance and speed
Functions parameterized via PROFIBUS®Easy set-up and programming
IP67 aluminium housingCan be used in harsh environments
Galvanically isolatedProtected against electrical noise
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Signal Conditioners
Product Number EMGZ470/472
Product Name PROFIBUS Tension Measuring Amplifier
Signal Conditioning Instrumentation Amplifier
Form Factor Connectorized
Excitation Voltage
User Interface None
Network Options Profibus
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
PE converter - PE-1/8-1N-SW - Festo Corporation
Specs
Outputs Relay Output
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details