FMS USA, Inc. Datasheets for Sensor Transmitters

Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA).
Sensor Transmitters: Learn more

Product Name Notes
The EMGZ321, a left/right strain gauge amplifier, measures the material tension on both sides of the roller independently. Thus it is possible to monitor the load distribution over the measuring...
No programming required Standardised analogue outputs Galvanically isolated DIN rail mount Gain and offset setting by 20-turn trimmers
Features Advantages Digital microprocessor controlled High performance & speed capability Up to 4 independent channels Saves machine space and money 4 key programming Easy to setup and operate BUS interfacing...
Features Advantages IP67 aluminium housing Can be used in harsh enviroments No programming required Easy to setup Standardised analogue outputs Multiconnectable with PLC, display etc. Galvanically isolated Protected against electrical...
Digital, microprocessor controlled Top performance at highest speed 3 programming keys and 2-line LCD Easy to set up and operate 3 housing versions Available as wall, rail and panel mount...