LufftUSA Datasheets for Moisture Meters
Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
Moisture Meters: Learn more
| Product Name | Notes |
|---|---|
| Description: Compact temperature-/humidit y sensor, in plastic tube. Application in HVAC field, reference measurement in accordance with ISO9000 Quality Assurance | |
| Description: Compact, slim temperature-/humidit y sensor in stainless steel protective tube. With a diameter of only 4mm, the sensor is suitable for applications in measurement areas that are diffi cult... | |
| Description: Stainless steel sensor equipped with a Teflon probe is especially suitable for high temperature/humidity measurements. | |
| Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all... | |
| Description: The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function... | |
| Description: X-pert range for humidity and temperature measurements in climate and environmental technology. Supplementary description: Temperature and humidity measuring device compatible with various intelligent sensors. | |
| High-precision reference measurement standard for industrial humidity calibrations High-precision reference measurement standard for industrial humidity calibrations. Suitable as humidity reference in climate chambers or humidity generators. Mini USB interface with... |