LufftUSA Datasheets for Road Condition Sensors
Road condition sensors measure surface conditions including surface temperature, water film height, freezing point, ice percentage, and the friction coefficient.
Road Condition Sensors: Learn more
| Product Name | Notes |
|---|---|
| Active Road Sensor ARS31-UMB With 50 m cable The active ARS31 sensor is installed flush with the road/runway surface and calculates the freezing temperature by means of active cooling and... | |
| Intelligent Active Road Sensor ARS31Pro-UMB The active ARS31Pro-UMB sensor is flush-mounted in the road/runway surface and measures the freezing temperature by means of active cooling and heating of the sensor... | |
| Intelligent Passive Road Sensor IRS31Pro-UMB With 50 m cable Passive road sensor IRS31Pro-UMB is flush-mounted in the road. The two part housing design allows the combined sensor/electronics unit to be... | |
| MARWIS-UMB Mobile Sensor MARWIS for the detection of water, ice and snow as well as friction can be installed on vehicles with a distance of 1-2 meters between the measuring... | |
| Non Invasive Road Sensor NIRS31-UMB Noninvasive road sensor with optical principle Measurement of surface conditions such as wetness, ice, snow, or frost; measurement of water film height; measurement of ice... | |
| Passive Road Surface Temperature Sensor WST1/2 With 50 m cable The surface temperature sensor measures runway and highway-temperatures highly precise, both on asphalt and concrete. Works also in conjunction with... | |
| Passive Road Surface Temperature Sensor WST2 With 50 m cable The surface temperature sensor measures runway and highway-temperatures highly precise, both on asphalt and concrete. Works also in conjunction with... | |
| StaRWIS is the first non-invasive road weather sensor detecting road and runway surface conditions, surface temperatures, relative humidity, dew & freezing temperatures, ice percentages as well as friction non-invasively and... |