LufftUSA Datasheets for Data Loggers and Data Recorders
Data loggers and data recorders acquire digital data from sensors and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms.
Data Loggers and Data Recorders: Learn more
| Product Name | Notes |
|---|---|
| Description: Finally available: Lufft’s precise weather station for interior applications Supplementary description: An essential data collector for all calibration laboratories. | |
| Description: For climate monitoring in buildings and the control of all climate-sensitive production processes: in electronic data-processing centres, control cabinets, wind turbines, storage rooms and museums. Supplementary description: The Opus20... | |
| Description: The amount of carbon dioxide had been virtually constant at 280 ppm (particles per million) – i.e 280 gas molecules per million air molecules – the last ten thousand... | |
| Description: The LCOM (Lufft-Communicator) is an industrial PC with the Windows-CE operating system. The following interfaces are available for communication purposes: USB, CDMA modem (RS232), Partyline modem (RS232) or UMB... | |
| Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all... | |
| Description: The Opus20E offers the highest flexibility and is excellent value for money. It allows the connection of up to 4 external temperature and relative humidity sensors, as well as... | |
| Description: The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function... |