LufftUSA Data Collector for External Sensor OPUS20E

Description
Description: The Opus20E offers the highest flexibility and is excellent value for money. It allows the connection of up to 4 external temperature and relative humidity sensors, as well as 2 further analogue sensors. Intelligent BUS sensors can be integrated via the OPUS20E’s RS485 interface (e.g. particle counter). Supplementary description: Air flow and differential pressure sensors are typically connected to the OPUS20E via analogue inputs as opposed to the maximum of 4 external temperature or humidity sensors that can be integrated via a digital BUS protocol. In connection with its LAN capabilities, the Opus20E is able to realize universal measurement networks in real time. For standard applications the Smart-Graph 3 comes into play, and in order to fulfi l the 21 CFR 11 guidelines the wellestablished and proven MCPS7 software is available. Special features: With up to 10 external channels/sensors per Opus20E.
Description
Description: The Opus20E offers the highest flexibility and is excellent value for money. It allows the connection of up to 4 external temperature and relative humidity sensors, as well as 2 further analogue sensors. Intelligent BUS sensors can be integrated via the OPUS20E’s RS485 interface (e.g. particle counter). Supplementary description: Air flow and differential pressure sensors are typically connected to the OPUS20E via analogue inputs as opposed to the maximum of 4 external temperature or humidity sensors that can be integrated via a digital BUS protocol. In connection with its LAN capabilities, the Opus20E is able to realize universal measurement networks in real time. For standard applications the Smart-Graph 3 comes into play, and in order to fulfi l the 21 CFR 11 guidelines the wellestablished and proven MCPS7 software is available. Special features: With up to 10 external channels/sensors per Opus20E.

Suppliers

Company
Product
Description
Supplier Links
Data Collector for External Sensor - OPUS20E - LufftUSA
Carpinteria, CA, USA
Data Collector for External Sensor
OPUS20E
Data Collector for External Sensor OPUS20E
Description: The Opus20E offers the highest flexibility and is excellent value for money. It allows the connection of up to 4 external temperature and relative humidity sensors, as well as 2 further analogue sensors. Intelligent BUS sensors can be integrated via the OPUS20E’s RS485 interface (e.g. particle counter). Supplementary description: Air flow and differential pressure sensors are typically connected to the OPUS20E via analogue inputs as opposed to the maximum of 4 external temperature or humidity sensors that can be integrated via a digital BUS protocol. In connection with its LAN capabilities, the Opus20E is able to realize universal measurement networks in real time. For standard applications the Smart-Graph 3 comes into play, and in order to fulfi l the 21 CFR 11 guidelines the wellestablished and proven MCPS7 software is available. Special features: With up to 10 external channels/sensors per Opus20E.

Description:

The Opus20E offers the highest flexibility and is excellent value for money. It allows the connection of up to 4 external temperature and relative humidity sensors, as well as 2 further analogue sensors. Intelligent BUS sensors can be integrated via the OPUS20E’s RS485 interface (e.g. particle counter).

Supplementary description:

Air flow and differential pressure sensors are typically connected to the OPUS20E via analogue inputs as opposed to the maximum of 4 external temperature or humidity sensors that can be integrated via a digital BUS protocol. In connection with its LAN capabilities, the Opus20E is able to realize universal measurement networks in real time. For standard applications the Smart-Graph 3 comes into play, and in order to fulfi l the 21 CFR 11 guidelines the wellestablished and proven MCPS7 software is available.

Special features:

  • With up to 10 external channels/sensors per Opus20E.
Supplier's Site

Technical Specifications

  LufftUSA
Product Category Data Acquisition
Product Number OPUS20E
Product Name Data Collector for External Sensor
Data Acquisition Datalogger
Form Factor DIN Rail
User Interface Front Panel
Host Connection RS232/422/485; USB
Application Environmental
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1753-CE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 8 bits
DC Voltage 0.8 ~ 2V
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B35 Linearized 4-Wire RTD Input Module - 8B35-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details