Instrumented Sensor Technology Low Cost Shock, g-RMS, Temperature, Humidity Logger VibTimer™ Plus 3Dv2

Description
Patent Pending VibTimer-Plus™ 3Dv2 is a new, low cost 3-axis g-rms and peak shock logger for transportation and other industrial monitoring application. The device attaches to your shipment or machine and records g-rms vibration level information over long time periods along with exact date/time of all measurements. 3-axis g-rms vibration logging over user selectable time windows Peak-g shock recording (Max) over user selectable time windows Max/Min temperature and humitity logging over time windows Time Window selections from 1 min to 24 hours Active LED indicator lamp 3+ month battery life user-replacable Wireless Blue-Tooth PC data communications Very simple to setup & install Data imports to excel Small Size and Weight Low Cost The new VibTimer-Plus™ 3Dv2 provides 3-axis acceleration level documentation of both shock & vibration environments for periods up to six months. The instrument computes and logs g-rms over user selectable, contiguous time windows, along with the actual (Max) peak-shock reading registered over the same time window, for each x, y, and z measurement axis. This provides the user with a complete characterization of the acceleration level environment over extended periods of time. In addition the unit logs max and min temperature and humidity for each time window. Carrier Handling Quality Evaluation and Comparison Shippment Monitoring Pallets, Ocean Containers, ISO Containers, Crates Rail Cars Transformers, Fuel Cells, Large Machines, Semiconductor Fab & More Medical Imaging Equipment Aircraft Turbulence, Hard Landing Ordanance & Munitions Ride Quality Measurements Fleet Handling Measurements Industrial Machinery Monitoring Large Machine Vibration Monitoring Remote Machine Operational History Documentation
Description
Patent Pending VibTimer-Plus™ 3Dv2 is a new, low cost 3-axis g-rms and peak shock logger for transportation and other industrial monitoring application. The device attaches to your shipment or machine and records g-rms vibration level information over long time periods along with exact date/time of all measurements. 3-axis g-rms vibration logging over user selectable time windows Peak-g shock recording (Max) over user selectable time windows Max/Min temperature and humitity logging over time windows Time Window selections from 1 min to 24 hours Active LED indicator lamp 3+ month battery life user-replacable Wireless Blue-Tooth PC data communications Very simple to setup & install Data imports to excel Small Size and Weight Low Cost The new VibTimer-Plus™ 3Dv2 provides 3-axis acceleration level documentation of both shock & vibration environments for periods up to six months. The instrument computes and logs g-rms over user selectable, contiguous time windows, along with the actual (Max) peak-shock reading registered over the same time window, for each x, y, and z measurement axis. This provides the user with a complete characterization of the acceleration level environment over extended periods of time. In addition the unit logs max and min temperature and humidity for each time window. Carrier Handling Quality Evaluation and Comparison Shippment Monitoring Pallets, Ocean Containers, ISO Containers, Crates Rail Cars Transformers, Fuel Cells, Large Machines, Semiconductor Fab & More Medical Imaging Equipment Aircraft Turbulence, Hard Landing Ordanance & Munitions Ride Quality Measurements Fleet Handling Measurements Industrial Machinery Monitoring Large Machine Vibration Monitoring Remote Machine Operational History Documentation

Suppliers

Company
Product
Description
Supplier Links
Low Cost Shock, g-RMS, Temperature, Humidity Logger - VibTimer™ Plus 3Dv2 - Instrumented Sensor Technology
Okemos, MI, USA
Low Cost Shock, g-RMS, Temperature, Humidity Logger
VibTimer™ Plus 3Dv2
Low Cost Shock, g-RMS, Temperature, Humidity Logger VibTimer™ Plus 3Dv2
Patent Pending VibTimer-Plus™ 3Dv2 is a new, low cost 3-axis g-rms and peak shock logger for transportation and other industrial monitoring application. The device attaches to your shipment or machine and records g-rms vibration level information over long time periods along with exact date/time of all measurements. 3-axis g-rms vibration logging over user selectable time windows Peak-g shock recording (Max) over user selectable time windows Max/Min temperature and humitity logging over time windows Time Window selections from 1 min to 24 hours Active LED indicator lamp 3+ month battery life user-replacable Wireless Blue-Tooth PC data communications Very simple to setup & install Data imports to excel Small Size and Weight Low Cost The new VibTimer-Plus™ 3Dv2 provides 3-axis acceleration level documentation of both shock & vibration environments for periods up to six months. The instrument computes and logs g-rms over user selectable, contiguous time windows, along with the actual (Max) peak-shock reading registered over the same time window, for each x, y, and z measurement axis. This provides the user with a complete characterization of the acceleration level environment over extended periods of time. In addition the unit logs max and min temperature and humidity for each time window. Carrier Handling Quality Evaluation and Comparison Shippment Monitoring Pallets, Ocean Containers, ISO Containers, Crates Rail Cars Transformers, Fuel Cells, Large Machines, Semiconductor Fab & More Medical Imaging Equipment Aircraft Turbulence, Hard Landing Ordanance & Munitions Ride Quality Measurements Fleet Handling Measurements Industrial Machinery Monitoring Large Machine Vibration Monitoring Remote Machine Operational History Documentation

Patent Pending

VibTimer-Plus™ 3Dv2 is a new, low cost 3-axis g-rms and peak shock logger for transportation and other industrial monitoring application. The device attaches to your shipment or machine and records g-rms vibration level information over long time periods along with exact date/time of all measurements.

  • 3-axis g-rms vibration logging over user selectable time windows
  • Peak-g shock recording (Max) over user selectable time windows
  • Max/Min temperature and humitity logging over time windows
  • Time Window selections from 1 min to 24 hours
  • Active LED indicator lamp
  • 3+ month battery life user-replacable
  • Wireless Blue-Tooth PC data communications
  • Very simple to setup & install
  • Data imports to excel
  • Small Size and Weight
  • Low Cost

The new VibTimer-Plus™ 3Dv2 provides 3-axis acceleration level documentation of both shock & vibration environments for periods up to six months. The instrument computes and logs g-rms over user selectable, contiguous time windows, along with the actual (Max) peak-shock reading registered over the same time window, for each x, y, and z measurement axis. This provides the user with a complete characterization of the acceleration level environment over extended periods of time. In addition the unit logs max and min temperature and humidity for each time window.

  • Carrier Handling Quality Evaluation and Comparison
  • Shippment Monitoring
  • Pallets, Ocean Containers, ISO Containers, Crates
  • Rail Cars
  • Transformers, Fuel Cells, Large Machines, Semiconductor Fab & More
  • Medical Imaging Equipment
  • Aircraft Turbulence, Hard Landing
  • Ordanance & Munitions
  • Ride Quality Measurements
  • Fleet Handling Measurements
  • Industrial Machinery Monitoring
  • Large Machine Vibration Monitoring
  • Remote Machine Operational History Documentation
Supplier's Site

Technical Specifications

  Instrumented Sensor Technology
Product Category Data Acquisition
Product Number VibTimer™ Plus 3Dv2
Product Name Low Cost Shock, g-RMS, Temperature, Humidity Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 1259517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; Ethernet; Ethernet, usb
Agency Approval RoHS Compliant
View Details
IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details