Instrumented Sensor Technology Datasheets for Shock and Impact Sensors
Shock and impact sensors are devices that detect sudden or severe impacts at a predetermined level and indicate whether the level has been exceeded.
Shock and Impact Sensors: Learn more
| Product Name | Notes |
|---|---|
| ShockTimer-Plus 3Dv2tm, (STP3Dv2) is a new, low cost Shock Recorder for transportation monitoring. The device can be attached to your shipment or vehicle and will record the exact... | |
| Use IST's new MotionMaster ™ a portable accelerometer that’s used as an acceleration data logger that has angular rate sensors and to characterize 6DOF motion environments of amusement rides, airborne... | |
| Compact self, contained 2" x 1" x 0.5", 40 gram 3-axis accelerometer & recorder Records peak shocks, total energy, duration, date, time Ranges from 100 g to 2,000 g. Standard... | |
| NEW!! Low Cost, Disposable Shock Detector with Time-Stamp Live LCD Time Display, Once Activated Bi-axial Sensor, Completely Self Contained Rough Handling “Freezes” the Clock 4-Month Battery Life Once Activated 6-Month... |