Instrumented Sensor Technology Atmospheric Pressure Logger SSP-4000-P1R1

Description
Records High Speed Atmospheric Pressure, 0-1 atm. Rate of Descent for parachute testing Compact, self-contained, battery powered Wireless data interface 40 minute record time at 10 samples/sec Multiple triggering schemes Pre-trigger capability Date & time stamped readings Non-volatile memory 1.6" x 3.2" x 1.5", 7 oz. The SSP-4000-P1R1 is a programmable atmospheric pressure recorder. The device is designed for measuring atmospheric pressure during air drop & parachute testing. Data from the SSP-4000-P1R1 can be used to determine rate of descent during the air drop test for parachute and air foil characterization and performance evaluation. The instrument uses infra-red IRDA communications similar to IST SnapShock recorder and is compatible with IST DynaMax software.
Description
Records High Speed Atmospheric Pressure, 0-1 atm. Rate of Descent for parachute testing Compact, self-contained, battery powered Wireless data interface 40 minute record time at 10 samples/sec Multiple triggering schemes Pre-trigger capability Date & time stamped readings Non-volatile memory 1.6" x 3.2" x 1.5", 7 oz. The SSP-4000-P1R1 is a programmable atmospheric pressure recorder. The device is designed for measuring atmospheric pressure during air drop & parachute testing. Data from the SSP-4000-P1R1 can be used to determine rate of descent during the air drop test for parachute and air foil characterization and performance evaluation. The instrument uses infra-red IRDA communications similar to IST SnapShock recorder and is compatible with IST DynaMax software.

Suppliers

Company
Product
Description
Supplier Links
Atmospheric Pressure Logger - SSP-4000-P1R1 - Instrumented Sensor Technology
Okemos, MI, USA
Atmospheric Pressure Logger
SSP-4000-P1R1
Atmospheric Pressure Logger SSP-4000-P1R1
Records High Speed Atmospheric Pressure, 0-1 atm. Rate of Descent for parachute testing Compact, self-contained, battery powered Wireless data interface 40 minute record time at 10 samples/sec Multiple triggering schemes Pre-trigger capability Date & time stamped readings Non-volatile memory 1.6" x 3.2" x 1.5", 7 oz. The SSP-4000-P1R1 is a programmable atmospheric pressure recorder. The device is designed for measuring atmospheric pressure during air drop & parachute testing. Data from the SSP-4000-P1R1 can be used to determine rate of descent during the air drop test for parachute and air foil characterization and performance evaluation. The instrument uses infra-red IRDA communications similar to IST SnapShock recorder and is compatible with IST DynaMax software.
  • Records High Speed Atmospheric Pressure, 0-1 atm.
  • Rate of Descent for parachute testing
  • Compact, self-contained, battery powered
  • Wireless data interface
  • 40 minute record time at 10 samples/sec
  • Multiple triggering schemes
  • Pre-trigger capability
  • Date & time stamped readings
  • Non-volatile memory
  • 1.6" x 3.2" x 1.5", 7 oz.

The SSP-4000-P1R1 is a programmable atmospheric pressure recorder. The device is designed for measuring atmospheric pressure during air drop & parachute testing. Data from the SSP-4000-P1R1 can be used to determine rate of descent during the air drop test for parachute and air foil characterization and performance evaluation. The instrument uses infra-red IRDA communications similar to IST SnapShock recorder and is compatible with IST DynaMax software.

Supplier's Site

Technical Specifications

  Instrumented Sensor Technology
Product Category Data Acquisition
Product Number SSP-4000-P1R1
Product Name Atmospheric Pressure Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data