Instrumented Sensor Technology Datasheets for Data Loggers and Data Recorders
Data loggers and data recorders acquire digital data from sensors and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms.
Data Loggers and Data Recorders: Learn more
| Product Name | Notes |
|---|---|
| Highlights: Field-Portable Digital Waveform Recording Automatic Date & Time Tagging On Records Programmable Time or Amplitude Triggering Programmable Sample Rate To 3200 sps/ch Up to 9-Channel Recording Capability 3MB To... | |
| Highlights: Self Contained Acceleration Event, Date, Time Recorder Single Axis and Tri-axial Accelerometer Models Full Scale g-measurement ranges from +/- 2g to 2,000g + Measures & Records Peak Shock Level,... | |
| Patent Pending VibTimer-Plus™ 3Dv2 is a new, low cost 3-axis g-rms and peak shock logger for transportation and other industrial monitoring application. The device attaches to your shipment or machine... | |
| Our portable impact, shock and vibration recorder has a built-in tri-axial accelerometer along with many other features including easy setup and use and can be battery powered for over thirty... | |
| ShockTimer-Plus 3Dv2tm, (STP3Dv2) is a new, low cost Shock Recorder for transportation monitoring. The device can be attached to your shipment or vehicle and will record the exact... | |
| Use IST's new MotionMaster ™ a portable accelerometer that’s used as an acceleration data logger that has angular rate sensors and to characterize 6DOF motion environments of amusement rides, airborne... | |
| Compact self, contained 2" x 1" x 0.5", 40 gram 3-axis accelerometer & recorder Records peak shocks, total energy, duration, date, time Ranges from 100 g to 2,000 g. Standard... | |
| Records High Speed Atmospheric Pressure, 0-1 atm. Rate of Descent for parachute testing Compact, self-contained, battery powered Wireless data interface 40 minute record time at 10 samples/sec Multiple triggering schemes... | |
| Triggered Waveform Recording 3 & 6 - Channel Capabilities 12-bit A/D, 74dB Dynamic Range Programmable Digitization to 15 KHz/CH Three Single-Ended Inputs Three Differential Inputs Internal PR Triaxial Accelerometer (Rentals... |