Instrumented Sensor Technology Acceleration Recorder, SnapShock-PLUS SSP-2000-1D

Description
Highlights: Self Contained Acceleration Event, Date, Time Recorder Single Axis and Tri-axial Accelerometer Models Full Scale g-measurement ranges from +/- 2g to 2,000g + Measures & Records Peak Shock Level, Duration, Velocity Change (energy), Date & Time Programmable G-Trigger Levels Programmable Velocity-Change Trigger Levels IST Patented Functionality Drop Height Measurement Mode for Package Test Shipments Stores up to 5900 Readings Rugged, Water-Resistant Housing Mode Cycle Push-Button for Easy Manual Activation/De-activa tion Battery-Powered, 8 to 30 + Day Operation Very Small Size: 1.5"x3.2"x1.5", 7oz. Built-In Piezoresistive Accelerometer Excellent Low Frequency Response Automatic Offset Correction Programmable Low Pass Filters 12 Bit A/D for Improved Accuracy 1200 Hz Digitization Rate Setup & Data Download via wireless IR & USB. Windows DynaMax 98/NT/Me/2000/XP/Win 7/Win8/Win10 Setup & Analysis Software Overview The SnapShock-PLUS (SSP) accelerometer, serves as an impact indicator and transportation data recorder. The device is a compact, battery powered acceleration event recorders that records peak acceleration including impact, vibration and shock. The new generation devices offer several improved capabilities over the standard Snap Shock accelerometer model. In addition to measuring peak-g shock levels with a built-in accelerometer sensor, the SSP also measures and records shock duration and velocity change (measure of shock energy) for all events which exceed user defined thresholds. In addition the SSP is now available in tri-axial version referred to as the SnapShock-PLUS/3D (SSP/3D)acceleration data logger / impact & transportation data recorder. Each instrument measures and records the peak acceleration levels to which it is exposed along with shock duration and velocity change, and the exact date and time of occurrence. The user may specify recording thresholds in g-level, as well as velocity change, so that only those events which exceed g-level and velocity change thresholds of interest are actually recorded into permanent memory. The SSP acceleration data recorder series utilize a low power design, enabling operation for weeks at a time while running on a single 9-volt battery. Easy Calibration Checks Since the SnapShock-PLUS accelerometer recorder offers DC response capability, the recorder's calibration can easily be checked against Earth gravity, without requiring any additional test equipment. A simple 90 degree rotation produces a traceable 1g change in acceleration level, and a 180 degree rotation produces a 2g change. This is a simple and easy technique for introducing a calibration reference input into the recorder prior to sending the unit out for field recording. Programmability The programmable parameters for the SnapShock-PLUS acceleration recorder include the g-trigger levels-(x, y, z), velocity trigger thresholds (x, y, z), 3dB cutoff frequency for signal filtering (Hz), and pre-set start and stop dates/times. A separate recording mode switch is also available for allowing the user to simply select either Shock Event or Drop Height mode, for which the triggering parameters are automatically selected for optimal analysis results. The SnapShock-PLUS can also concurrently log environment temperature at user defined time intervals. Interfacing Other Transducers The SnapShock-PLUS acceleration recorder can be factory-modified to support data recording from transducers other than accelerometers. Examples of other measurements possible include pressure, strain, load, temperature, and humidity. Contact IST for specific information in these areas. DynaMax for Windows 98/NT/Me/2000/XP/W7/ W8/W10 Data from the SnapShock-PLUS acceleration recorder series recorders may be uploaded and analyzed in a variety of formats using IST's DynaMax for Windows software package operating under most Windows Operating Systems. DynaMax is the same program used for our more sophisticated waveform recorders, so it provides all the views and sorting abilities you've come to expect with easy snapshots to Word or Excel and quick exporting. In designing DynaMax the customer's ease-of-use has been the #1 priority. You'll find the familiar scroll bars, dialog boxes, buttons file navigation features, etc., all there just as you would expect in a full featured Windows application. Here are sample screen shots of DynaMax: Event Table Histogram Plot Scatter Plot Statistical Summary Time Line The Sensor The SnapShock-PLUS acceleration recorder utilizes an internal piezo-resistive (PR) accelerometer sensing element. This solid state sensing element offers excellent low frequency response capability, enabling accurate measurement of low frequency phenomenon such as rail car impact, freight handling impacts, packaging drop and impacts, aircraft turbulence and landing impacts, etc. Several standard measurement ranges are available: + 10g, +/-50g, + 100g and +/-200g. . Other ranges may be available on special order, from +/-2g to +/-2,000g. The Instrument The SnapShock-PLUS acceleration recorder is supplied with an integral single-axis or triaxial accelerometer, microprocessor controlled data acquisition, user-selectable filtering and signal conditioning, solid-state non-volatile data memory, and an external activation push-button. For setup and data recovery, the SSP is connected with a host PC running IST's DynaMax user interface software running under Windows, via wireless infrared and/or USB communications. During operation the SnapShock-PLUS acceleration data logger / impact indicator & transportation data recorder can measure and record up to 1475 time-tagged, peak acceleration levels. With the optional extended data memory this can be increased to 5900 readings. The storage medium on the SnapShock is non-volatile, solid state EEPROM, providing maximum data security even if the battery becomes completely discharged. The SSP may be activated for recording under either computer control or by the manual push button control. The unit may be cycled repeatedly in and out of recording mode during a single test session without requiring a host PC. Once activated the SnapShock-PLUS triggers and records only those acceleration events which exceed the trigger criteria. Applications The SnapShock-PLUS acceleration recorder is designed for documenting dynamic environments such as moving vehicles, trains, planes, packaged products and containers, ships, etc. The device is also useful in characterizing environments such as production and assembly lines of delicate electronics, IC fabrication, communications and computer components, as well as vibration sensitive active pharmaceuticals. The instrument can also be used for very low g (floor vibration) as well as high-g applications with special order ranged sensors. Applications include: Rail car Coupling/Humping Impact Drop Testing Package Shipment Monitoring Package Drop Height Measurement Ride Quality Measurement Transportation Monitoring Crash & Impact Testing Aircraft Turbulence Elevator & Escalator Monitoring Aircraft Maintenance Brake Testing
Description
Highlights: Self Contained Acceleration Event, Date, Time Recorder Single Axis and Tri-axial Accelerometer Models Full Scale g-measurement ranges from +/- 2g to 2,000g + Measures & Records Peak Shock Level, Duration, Velocity Change (energy), Date & Time Programmable G-Trigger Levels Programmable Velocity-Change Trigger Levels IST Patented Functionality Drop Height Measurement Mode for Package Test Shipments Stores up to 5900 Readings Rugged, Water-Resistant Housing Mode Cycle Push-Button for Easy Manual Activation/De-activa tion Battery-Powered, 8 to 30 + Day Operation Very Small Size: 1.5"x3.2"x1.5", 7oz. Built-In Piezoresistive Accelerometer Excellent Low Frequency Response Automatic Offset Correction Programmable Low Pass Filters 12 Bit A/D for Improved Accuracy 1200 Hz Digitization Rate Setup & Data Download via wireless IR & USB. Windows DynaMax 98/NT/Me/2000/XP/Win 7/Win8/Win10 Setup & Analysis Software Overview The SnapShock-PLUS (SSP) accelerometer, serves as an impact indicator and transportation data recorder. The device is a compact, battery powered acceleration event recorders that records peak acceleration including impact, vibration and shock. The new generation devices offer several improved capabilities over the standard Snap Shock accelerometer model. In addition to measuring peak-g shock levels with a built-in accelerometer sensor, the SSP also measures and records shock duration and velocity change (measure of shock energy) for all events which exceed user defined thresholds. In addition the SSP is now available in tri-axial version referred to as the SnapShock-PLUS/3D (SSP/3D)acceleration data logger / impact & transportation data recorder. Each instrument measures and records the peak acceleration levels to which it is exposed along with shock duration and velocity change, and the exact date and time of occurrence. The user may specify recording thresholds in g-level, as well as velocity change, so that only those events which exceed g-level and velocity change thresholds of interest are actually recorded into permanent memory. The SSP acceleration data recorder series utilize a low power design, enabling operation for weeks at a time while running on a single 9-volt battery. Easy Calibration Checks Since the SnapShock-PLUS accelerometer recorder offers DC response capability, the recorder's calibration can easily be checked against Earth gravity, without requiring any additional test equipment. A simple 90 degree rotation produces a traceable 1g change in acceleration level, and a 180 degree rotation produces a 2g change. This is a simple and easy technique for introducing a calibration reference input into the recorder prior to sending the unit out for field recording. Programmability The programmable parameters for the SnapShock-PLUS acceleration recorder include the g-trigger levels-(x, y, z), velocity trigger thresholds (x, y, z), 3dB cutoff frequency for signal filtering (Hz), and pre-set start and stop dates/times. A separate recording mode switch is also available for allowing the user to simply select either Shock Event or Drop Height mode, for which the triggering parameters are automatically selected for optimal analysis results. The SnapShock-PLUS can also concurrently log environment temperature at user defined time intervals. Interfacing Other Transducers The SnapShock-PLUS acceleration recorder can be factory-modified to support data recording from transducers other than accelerometers. Examples of other measurements possible include pressure, strain, load, temperature, and humidity. Contact IST for specific information in these areas. DynaMax for Windows 98/NT/Me/2000/XP/W7/ W8/W10 Data from the SnapShock-PLUS acceleration recorder series recorders may be uploaded and analyzed in a variety of formats using IST's DynaMax for Windows software package operating under most Windows Operating Systems. DynaMax is the same program used for our more sophisticated waveform recorders, so it provides all the views and sorting abilities you've come to expect with easy snapshots to Word or Excel and quick exporting. In designing DynaMax the customer's ease-of-use has been the #1 priority. You'll find the familiar scroll bars, dialog boxes, buttons file navigation features, etc., all there just as you would expect in a full featured Windows application. Here are sample screen shots of DynaMax: Event Table Histogram Plot Scatter Plot Statistical Summary Time Line The Sensor The SnapShock-PLUS acceleration recorder utilizes an internal piezo-resistive (PR) accelerometer sensing element. This solid state sensing element offers excellent low frequency response capability, enabling accurate measurement of low frequency phenomenon such as rail car impact, freight handling impacts, packaging drop and impacts, aircraft turbulence and landing impacts, etc. Several standard measurement ranges are available: + 10g, +/-50g, + 100g and +/-200g. . Other ranges may be available on special order, from +/-2g to +/-2,000g. The Instrument The SnapShock-PLUS acceleration recorder is supplied with an integral single-axis or triaxial accelerometer, microprocessor controlled data acquisition, user-selectable filtering and signal conditioning, solid-state non-volatile data memory, and an external activation push-button. For setup and data recovery, the SSP is connected with a host PC running IST's DynaMax user interface software running under Windows, via wireless infrared and/or USB communications. During operation the SnapShock-PLUS acceleration data logger / impact indicator & transportation data recorder can measure and record up to 1475 time-tagged, peak acceleration levels. With the optional extended data memory this can be increased to 5900 readings. The storage medium on the SnapShock is non-volatile, solid state EEPROM, providing maximum data security even if the battery becomes completely discharged. The SSP may be activated for recording under either computer control or by the manual push button control. The unit may be cycled repeatedly in and out of recording mode during a single test session without requiring a host PC. Once activated the SnapShock-PLUS triggers and records only those acceleration events which exceed the trigger criteria. Applications The SnapShock-PLUS acceleration recorder is designed for documenting dynamic environments such as moving vehicles, trains, planes, packaged products and containers, ships, etc. The device is also useful in characterizing environments such as production and assembly lines of delicate electronics, IC fabrication, communications and computer components, as well as vibration sensitive active pharmaceuticals. The instrument can also be used for very low g (floor vibration) as well as high-g applications with special order ranged sensors. Applications include: Rail car Coupling/Humping Impact Drop Testing Package Shipment Monitoring Package Drop Height Measurement Ride Quality Measurement Transportation Monitoring Crash & Impact Testing Aircraft Turbulence Elevator & Escalator Monitoring Aircraft Maintenance Brake Testing

Suppliers

Company
Product
Description
Supplier Links
Acceleration Recorder, SnapShock-PLUS - SSP-2000-1D - Instrumented Sensor Technology
Okemos, MI, USA
Acceleration Recorder, SnapShock-PLUS
SSP-2000-1D
Acceleration Recorder, SnapShock-PLUS SSP-2000-1D
Highlights: Self Contained Acceleration Event, Date, Time Recorder Single Axis and Tri-axial Accelerometer Models Full Scale g-measurement ranges from +/- 2g to 2,000g + Measures & Records Peak Shock Level, Duration, Velocity Change (energy), Date & Time Programmable G-Trigger Levels Programmable Velocity-Change Trigger Levels IST Patented Functionality Drop Height Measurement Mode for Package Test Shipments Stores up to 5900 Readings Rugged, Water-Resistant Housing Mode Cycle Push-Button for Easy Manual Activation/De-activa tion Battery-Powered, 8 to 30 + Day Operation Very Small Size: 1.5"x3.2"x1.5", 7oz. Built-In Piezoresistive Accelerometer Excellent Low Frequency Response Automatic Offset Correction Programmable Low Pass Filters 12 Bit A/D for Improved Accuracy 1200 Hz Digitization Rate Setup & Data Download via wireless IR & USB. Windows DynaMax 98/NT/Me/2000/XP/Win 7/Win8/Win10 Setup & Analysis Software Overview The SnapShock-PLUS (SSP) accelerometer, serves as an impact indicator and transportation data recorder. The device is a compact, battery powered acceleration event recorders that records peak acceleration including impact, vibration and shock. The new generation devices offer several improved capabilities over the standard Snap Shock accelerometer model. In addition to measuring peak-g shock levels with a built-in accelerometer sensor, the SSP also measures and records shock duration and velocity change (measure of shock energy) for all events which exceed user defined thresholds. In addition the SSP is now available in tri-axial version referred to as the SnapShock-PLUS/3D (SSP/3D)acceleration data logger / impact & transportation data recorder. Each instrument measures and records the peak acceleration levels to which it is exposed along with shock duration and velocity change, and the exact date and time of occurrence. The user may specify recording thresholds in g-level, as well as velocity change, so that only those events which exceed g-level and velocity change thresholds of interest are actually recorded into permanent memory. The SSP acceleration data recorder series utilize a low power design, enabling operation for weeks at a time while running on a single 9-volt battery. Easy Calibration Checks Since the SnapShock-PLUS accelerometer recorder offers DC response capability, the recorder's calibration can easily be checked against Earth gravity, without requiring any additional test equipment. A simple 90 degree rotation produces a traceable 1g change in acceleration level, and a 180 degree rotation produces a 2g change. This is a simple and easy technique for introducing a calibration reference input into the recorder prior to sending the unit out for field recording. Programmability The programmable parameters for the SnapShock-PLUS acceleration recorder include the g-trigger levels-(x, y, z), velocity trigger thresholds (x, y, z), 3dB cutoff frequency for signal filtering (Hz), and pre-set start and stop dates/times. A separate recording mode switch is also available for allowing the user to simply select either Shock Event or Drop Height mode, for which the triggering parameters are automatically selected for optimal analysis results. The SnapShock-PLUS can also concurrently log environment temperature at user defined time intervals. Interfacing Other Transducers The SnapShock-PLUS acceleration recorder can be factory-modified to support data recording from transducers other than accelerometers. Examples of other measurements possible include pressure, strain, load, temperature, and humidity. Contact IST for specific information in these areas. DynaMax for Windows 98/NT/Me/2000/XP/W7/ W8/W10 Data from the SnapShock-PLUS acceleration recorder series recorders may be uploaded and analyzed in a variety of formats using IST's DynaMax for Windows software package operating under most Windows Operating Systems. DynaMax is the same program used for our more sophisticated waveform recorders, so it provides all the views and sorting abilities you've come to expect with easy snapshots to Word or Excel and quick exporting. In designing DynaMax the customer's ease-of-use has been the #1 priority. You'll find the familiar scroll bars, dialog boxes, buttons file navigation features, etc., all there just as you would expect in a full featured Windows application. Here are sample screen shots of DynaMax: Event Table Histogram Plot Scatter Plot Statistical Summary Time Line The Sensor The SnapShock-PLUS acceleration recorder utilizes an internal piezo-resistive (PR) accelerometer sensing element. This solid state sensing element offers excellent low frequency response capability, enabling accurate measurement of low frequency phenomenon such as rail car impact, freight handling impacts, packaging drop and impacts, aircraft turbulence and landing impacts, etc. Several standard measurement ranges are available: + 10g, +/-50g, + 100g and +/-200g. . Other ranges may be available on special order, from +/-2g to +/-2,000g. The Instrument The SnapShock-PLUS acceleration recorder is supplied with an integral single-axis or triaxial accelerometer, microprocessor controlled data acquisition, user-selectable filtering and signal conditioning, solid-state non-volatile data memory, and an external activation push-button. For setup and data recovery, the SSP is connected with a host PC running IST's DynaMax user interface software running under Windows, via wireless infrared and/or USB communications. During operation the SnapShock-PLUS acceleration data logger / impact indicator & transportation data recorder can measure and record up to 1475 time-tagged, peak acceleration levels. With the optional extended data memory this can be increased to 5900 readings. The storage medium on the SnapShock is non-volatile, solid state EEPROM, providing maximum data security even if the battery becomes completely discharged. The SSP may be activated for recording under either computer control or by the manual push button control. The unit may be cycled repeatedly in and out of recording mode during a single test session without requiring a host PC. Once activated the SnapShock-PLUS triggers and records only those acceleration events which exceed the trigger criteria. Applications The SnapShock-PLUS acceleration recorder is designed for documenting dynamic environments such as moving vehicles, trains, planes, packaged products and containers, ships, etc. The device is also useful in characterizing environments such as production and assembly lines of delicate electronics, IC fabrication, communications and computer components, as well as vibration sensitive active pharmaceuticals. The instrument can also be used for very low g (floor vibration) as well as high-g applications with special order ranged sensors. Applications include: Rail car Coupling/Humping Impact Drop Testing Package Shipment Monitoring Package Drop Height Measurement Ride Quality Measurement Transportation Monitoring Crash & Impact Testing Aircraft Turbulence Elevator & Escalator Monitoring Aircraft Maintenance Brake Testing

Highlights:

  • Self Contained Acceleration Event, Date, Time Recorder
  • Single Axis and Tri-axial Accelerometer Models
  • Full Scale g-measurement ranges from +/- 2g to 2,000g +
  • Measures & Records Peak Shock Level, Duration, Velocity Change (energy), Date & Time
  • Programmable G-Trigger Levels
  • Programmable Velocity-Change Trigger Levels
  • IST Patented Functionality
  • Drop Height Measurement Mode for Package Test Shipments
  • Stores up to 5900 Readings
  • Rugged, Water-Resistant Housing
  • Mode Cycle Push-Button for Easy Manual Activation/De-activation
  • Battery-Powered, 8 to 30 + Day Operation
  • Very Small Size: 1.5"x3.2"x1.5", 7oz.
  • Built-In Piezoresistive Accelerometer
  • Excellent Low Frequency Response
  • Automatic Offset Correction
  • Programmable Low Pass Filters
  • 12 Bit A/D for Improved Accuracy
  • 1200 Hz Digitization Rate
  • Setup & Data Download via wireless IR & USB.
  • Windows DynaMax 98/NT/Me/2000/XP/Win7/Win8/Win10 Setup & Analysis Software

Overview

The SnapShock-PLUS (SSP) accelerometer, serves as an impact indicator and transportation data recorder. The device is a compact, battery powered acceleration event recorders that records peak acceleration including impact, vibration and shock. The new generation devices offer several improved capabilities over the standard Snap Shock accelerometer model. In addition to measuring peak-g shock levels with a built-in accelerometer sensor, the SSP also measures and records shock duration and velocity change (measure of shock energy) for all events which exceed user defined thresholds. In addition the SSP is now available in tri-axial version referred to as the SnapShock-PLUS/3D (SSP/3D)acceleration data logger / impact & transportation data recorder. Each instrument measures and records the peak acceleration levels to which it is exposed along with shock duration and velocity change, and the exact date and time of occurrence. The user may specify recording thresholds in g-level, as well as velocity change, so that only those events which exceed g-level and velocity change thresholds of interest are actually recorded into permanent memory. The SSP acceleration data recorder series utilize a low power design, enabling operation for weeks at a time while running on a single 9-volt battery.

Easy Calibration Checks

Since the SnapShock-PLUS accelerometer recorder offers DC response capability, the recorder's calibration can easily be checked against Earth gravity, without requiring any additional test equipment. A simple 90 degree rotation produces a traceable 1g change in acceleration level, and a 180 degree rotation produces a 2g change. This is a simple and easy technique for introducing a calibration reference input into the recorder prior to sending the unit out for field recording.

Programmability

The programmable parameters for the SnapShock-PLUS acceleration recorder include the g-trigger levels-(x, y, z), velocity trigger thresholds (x, y, z), 3dB cutoff frequency for signal filtering (Hz), and pre-set start and stop dates/times. A separate recording mode switch is also available for allowing the user to simply select either Shock Event or Drop Height mode, for which the triggering parameters are automatically selected for optimal analysis results. The SnapShock-PLUS can also concurrently log environment temperature at user defined time intervals.

Interfacing Other Transducers

The SnapShock-PLUS acceleration recorder can be factory-modified to support data recording from transducers other than accelerometers. Examples of other measurements possible include pressure, strain, load, temperature, and humidity. Contact IST for specific information in these areas.

DynaMax for Windows 98/NT/Me/2000/XP/W7/W8/W10

Data from the SnapShock-PLUS acceleration recorder series recorders may be uploaded and analyzed in a variety of formats using IST's DynaMax for Windows software package operating under most Windows Operating Systems.

DynaMax is the same program used for our more sophisticated waveform recorders, so it provides all the views and sorting abilities you've come to expect with easy snapshots to Word or Excel and quick exporting. In designing DynaMax the customer's ease-of-use has been the #1 priority.

You'll find the familiar scroll bars, dialog boxes, buttons file navigation features, etc., all there just as you would expect in a full featured Windows application.

Here are sample screen shots of DynaMax:

  • Event Table
  • Histogram Plot
  • Scatter Plot
  • Statistical Summary
  • Time Line

The Sensor

The SnapShock-PLUS acceleration recorder utilizes an internal piezo-resistive (PR) accelerometer sensing element. This solid state sensing element offers excellent low frequency response capability, enabling accurate measurement of low frequency phenomenon such as rail car impact, freight handling impacts, packaging drop and impacts, aircraft turbulence and landing impacts, etc. Several standard measurement ranges are available: + 10g, +/-50g, + 100g and +/-200g. . Other ranges may be available on special order, from +/-2g to +/-2,000g.

The Instrument

The SnapShock-PLUS acceleration recorder is supplied with an integral single-axis or triaxial accelerometer, microprocessor controlled data acquisition, user-selectable filtering and signal conditioning, solid-state non-volatile data memory, and an external activation push-button. For setup and data recovery, the SSP is connected with a host PC running IST's DynaMax user interface software running under Windows, via wireless infrared and/or USB communications.

During operation the SnapShock-PLUS acceleration data logger / impact indicator & transportation data recorder can measure and record up to 1475 time-tagged, peak acceleration levels. With the optional extended data memory this can be increased to 5900 readings.

The storage medium on the SnapShock is non-volatile, solid state EEPROM, providing maximum data security even if the battery becomes completely discharged. The SSP may be activated for recording under either computer control or by the manual push button control. The unit may be cycled repeatedly in and out of recording mode during a single test session without requiring a host PC. Once activated the SnapShock-PLUS triggers and records only those acceleration events which exceed the trigger criteria.

Applications

The SnapShock-PLUS acceleration recorder is designed for documenting dynamic environments such as moving vehicles, trains, planes, packaged products and containers, ships, etc. The device is also useful in characterizing environments such as production and assembly lines of delicate electronics, IC fabrication, communications and computer components, as well as vibration sensitive active pharmaceuticals. The instrument can also be used for very low g (floor vibration) as well as high-g applications with special order ranged sensors.

Applications include:

  • Rail car Coupling/Humping Impact
  • Drop Testing
  • Package Shipment Monitoring
  • Package Drop Height Measurement
  • Ride Quality Measurement
  • Transportation Monitoring
  • Crash & Impact Testing
  • Aircraft Turbulence
  • Elevator & Escalator Monitoring
  • Aircraft Maintenance
  • Brake Testing
Supplier's Site

Technical Specifications

  Instrumented Sensor Technology
Product Category Data Acquisition
Product Number SSP-2000-1D
Product Name Acceleration Recorder, SnapShock-PLUS
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
I/O Control Block - SPC-WELD-SA - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Digital input - 750-1400 - WAGO
Specs
Data Acquisition Input Module
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
3 suppliers
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None
View Details