ENMET Corporation Datasheets for Gas Instruments
Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more
| Product Name | Notes |
|---|---|
| GSM-60 Gas Sampling Monitor with Internal Pump and Sensors Also Accepts Additional Inputs from Remote Sensor/Transmitters. The GSM-60 is a versatile instrument, which, in addition to having an internal sampling... | |
| ISA-60M 1-3 Channel Oxygen Monitor with MRI-5175 O2 Sensor/Transmitter General Specifications Features Long-life oxygen sensor The ISA-60M has 3 channel capacity utilizing 4-20 mA; Up to 4 channels can be... | |
| Mark II Wet Well Monitor for Methane, Oxygen and Hydrogen Sulfide The Wet Well Monitor Mark II is specifically designed for monitoring methane, oxygen and hydrogen sulfide in a hazardous... | |
| MATRIX Medical Gas Verifier Instrument A Multi-Sensor Transportable Analyzer for Medical Gas Verifier/Certifier Field Usage. This multi-sensor system has detection capabilities to simultaneously monitor carbon monoxide, carbon dioxide, oxygen, methane,... | |
| P/N 02604-004, RECON/4 - Multi-Gas Portable Detector for CO, H2S, O2 and LEL RECON/4 is a compact portable gas detector with a color LCD. It can monitor for CO, H2S,... | |
| P/N 02700-100, Formaldemeter htV Portable Direct Reading Formaldehyde Monitor The Formaldemeter htV portable gas detector offers a simple way to monitor levels of airborne formaldehyde in the environment. The instrument... | |
| P/N 03420-005, MedAir 2200, Carbon Monoxide (CO) and Dew Point Monitor Air Quality Monitor for Hospital Compressed Air Systems. Standard unit is available for monitoring carbon monoxide and dew point. | |
| P/N 03481-005, CO-Guard Respiratory Air Line Monitor CO-Guard is a compact, easy to install and operate, compressed air line CO monitor. The instrument incorporates a rotameter for confirmation of proper... | |
| P/N 03481-040, CO-Guard-MOS Respiratory Air Line Monitor with MOS Sensor CO-Guard-MOS is a compact, easy to install and operate, compressed air line CO monitor. The instrument incorporates a backlighted digital... | |
| P/N 04565-311, Gas Sampler The use of a gas sampler generally improves monitoring performance for all gases. It is particularly recommended for Cl2, HCl, AsH3, and it is required for... | |
| P/N 04810-0200, Spectrum Series Personal Gas Detector for Hydrogen Sulfide, H2S The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for... | |
| P/N 04810-0500, Spectrum Series Personal Gas Detector for Sulfur Dioxide, SO2 The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for... | |
| P/N 04810-1100, Spectrum Series Personal Gas Detector for Oxygen, O2 (% Vol) The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed... | |
| P/N 04810-1200, Spectrum Series Personal Gas Detector for Carbon Monoxide, CO The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for... | |
| P/N 04810-1500, Spectrum Series Personal Gas Detector for Hydrogen, H2 The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for a... | |
| P/N 04810-1700, Spectrum Series Personal Gas Detector for Nitrogen Dioxide, NO2 The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for... | |
| P/N 04810-1750, Spectrum Series Personal Gas Detector for Nitric Oxide, NO The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for... | |
| P/N 04810-2400, Spectrum Series Personal Gas Detector for Ammonia, NH3 The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for a... | |
| P/N 10040-0200, AM-5175 Monitor, Hydrogen sulfide, H2S Features Compact Design Digital Display User-Programmable Alarms and Relays 4-20 mA Output RS-485 Digital Communication Capability 100-240 VAC, 24 VDC Power Options "Intelli-Cal"... | |
| P/N 10040-1100, AM-5175 Monitor, Oxygen, O2 Features Compact Design Digital Display User-Programmable Alarms and Relays 4-20 mA Output RS-485 Digital Communication Capability 100-240 VAC, 24 VDC Power Options "Intelli-Cal" Push-Button... | |
| P/N 10040-1200, AM-5175 Monitor, Carbon monoxide, CO Available for detecting Carbon monoxide (CO) The AM-5175 provides a digital display of gas concentration, audio/visual alarms, relay contacts, plus analog and digital... | |
| P/N item-1114, Glutaraldemeter3 The user friendly Glutaraldemeter 3 from PPM Technology Ltd. gives a rapid indication of whether the glutaraldehyde level is above or below the Maximum Exposure Level. Uses... | |
| PGD2 4-Gas Portable Detector for Combustible, Oxygen and Toxic Gases The model PGD2 portable multi gas detector incorporates a catalytic type sensor for 0-100% LEL methane, and is preprogrammed for... | |
| PGD3-IR Portable Multi-Gas Detector for Combustible Gases, Oxygen, Carbon dioxide, CO, H2S and other Toxic Gases The model PGD3-IR portable multi gas detector incorporates an infrared combustible gas sensor for... | |
| ProAir 2200 Monitor for Process Compressed Air Lines Gas Monitor for Process Compressed Air Lines Available for monitoring VOCs, dew point, oxygen, H2, CO2, CO and other toxic gases ProAir... |