ENMET Corporation CO-Guard-MOS Respiratory Air Line Monitor with MOS Sensor P/N 03481-040

Description
P/N 03481-040, CO-Guard-MOS Respiratory Air Line Monitor with MOS Sensor CO-Guard-MOS is a compact, easy to install and operate, compressed air line CO monitor. The instrument incorporates a backlighted digital display, rugged, long-life, metal oxide semiconductor (MOS) sensor and hydrocarbon filter for trouble-free and reliable operation. CO-Guard-MOS is designed for installation in nonhazardous (not potentially explosive) locations, and is suitable for use in a wide variety of applications ranging from automotive, and similar, paint spray operations to wood finishing. This monitor can be used in most commercial or industrial processes which utilize supplied-air respirators. Features Compact Design Digital Display User Programmable Alarms and Relays 4-20 mA Output RS-485 Digital Communication Capability 100-240 VAC, 24 VDC Power Options "Intelli-Cal" Push-Button Calibration Procedure 3 Levels of Alarms Protected Maintenance Functions Audio and Visual Alarms High Integrity Polycarbonate Enclosure High Capacity Relays
Description
P/N 03481-040, CO-Guard-MOS Respiratory Air Line Monitor with MOS Sensor CO-Guard-MOS is a compact, easy to install and operate, compressed air line CO monitor. The instrument incorporates a backlighted digital display, rugged, long-life, metal oxide semiconductor (MOS) sensor and hydrocarbon filter for trouble-free and reliable operation. CO-Guard-MOS is designed for installation in nonhazardous (not potentially explosive) locations, and is suitable for use in a wide variety of applications ranging from automotive, and similar, paint spray operations to wood finishing. This monitor can be used in most commercial or industrial processes which utilize supplied-air respirators. Features Compact Design Digital Display User Programmable Alarms and Relays 4-20 mA Output RS-485 Digital Communication Capability 100-240 VAC, 24 VDC Power Options "Intelli-Cal" Push-Button Calibration Procedure 3 Levels of Alarms Protected Maintenance Functions Audio and Visual Alarms High Integrity Polycarbonate Enclosure High Capacity Relays

Suppliers

Company
Product
Description
Supplier Links
CO-Guard-MOS Respiratory Air Line Monitor with MOS Sensor - P/N 03481-040 - ENMET Corporation
Ann Arbor, MI, USA
CO-Guard-MOS Respiratory Air Line Monitor with MOS Sensor
P/N 03481-040
CO-Guard-MOS Respiratory Air Line Monitor with MOS Sensor P/N 03481-040
P/N 03481-040, CO-Guard-MOS Respiratory Air Line Monitor with MOS Sensor CO-Guard-MOS is a compact, easy to install and operate, compressed air line CO monitor. The instrument incorporates a backlighted digital display, rugged, long-life, metal oxide semiconductor (MOS) sensor and hydrocarbon filter for trouble-free and reliable operation. CO-Guard-MOS is designed for installation in nonhazardous (not potentially explosive) locations, and is suitable for use in a wide variety of applications ranging from automotive, and similar, paint spray operations to wood finishing. This monitor can be used in most commercial or industrial processes which utilize supplied-air respirators. Features Compact Design Digital Display User Programmable Alarms and Relays 4-20 mA Output RS-485 Digital Communication Capability 100-240 VAC, 24 VDC Power Options "Intelli-Cal" Push-Button Calibration Procedure 3 Levels of Alarms Protected Maintenance Functions Audio and Visual Alarms High Integrity Polycarbonate Enclosure High Capacity Relays

P/N 03481-040, CO-Guard-MOS Respiratory Air Line Monitor with MOS Sensor
CO-Guard-MOS is a compact, easy to install and operate, compressed air line CO monitor. The instrument incorporates a backlighted digital display, rugged, long-life, metal oxide semiconductor (MOS) sensor and hydrocarbon filter for trouble-free and reliable operation.
CO-Guard-MOS is designed for installation in nonhazardous (not potentially explosive) locations, and is suitable for use in a wide variety of applications ranging from automotive, and similar, paint spray operations to wood finishing. This monitor can be used in most commercial or industrial processes which utilize supplied-air respirators.
Features

  • Compact Design
  • Digital Display
  • User Programmable Alarms and Relays
  • 4-20 mA Output
  • RS-485 Digital Communication Capability
  • 100-240 VAC, 24 VDC Power Options
  • "Intelli-Cal" Push-Button Calibration Procedure
  • 3 Levels of Alarms
  • Protected Maintenance Functions
  • Audio and Visual Alarms
  • High Integrity Polycarbonate Enclosure
  • High Capacity Relays
Supplier's Site

Technical Specifications

  ENMET Corporation
Product Category Gas Instruments
Product Number P/N 03481-040
Product Name CO-Guard-MOS Respiratory Air Line Monitor with MOS Sensor
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
HVAC Gas Monitor - Z-Gard® S MPO Single Gas Sensor - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; CO; (0-100 ppm, 0-200 ppm); NO2; (0-10 ppm)
View Details
Vapor Flammability Analyzer - PrevEx Model SNR705 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details