ENMET Corporation MedAir 2200, Carbon Monoxide (CO) and Dew Point Monitor P/N 03420-005

Description
P/N 03420-005, MedAir 2200, Carbon Monoxide (CO) and Dew Point Monitor Air Quality Monitor for Hospital Compressed Air Systems. Standard unit is available for monitoring carbon monoxide and dew point. Optional units are available for monitoring oxygen and carbon dioxide. The MedAir 2200 is a versatile microprocessor-based compressed air line monitor for medical air systems. NFPA-99 requires continuous monitoring of carbon monoxide and dew point in medical compressed air lines. The MedAir 2200 configured to monitor CO and dew point is designed to meet these requirements. The system can be custom configured to detect any combination of the following hazards: carbon monoxide, dew point, oxygen, and a number of other harmful gases including carbon dioxide. The instrument has a user-friendly interface for all maintenance and operation functions and is provided in a convenient package for hospital air line monitoring applications. 2200 P/N 03420 Features Carbon Monoxide and Dew Point Monitoring in One Package Simple Push-Button Calibration Procedure Meets NFPA-99 Requirements Programmable Relay Contacts Large Easy-to-Read Display Alarm Points Adjustable within Preset Limits 4-20 mA Output RS-232 / RS-485 Modbus Communication Capability Many Instrument Configuration Options Available for CO, Dew Point, Oxygen, Carbon Dioxide and Other Toxic Gases Approved to UL 60601-1, IEC 60601-1 CSA 22.2, No. 601.1 MedAir 2200 P/N 03420-005
Description
P/N 03420-005, MedAir 2200, Carbon Monoxide (CO) and Dew Point Monitor Air Quality Monitor for Hospital Compressed Air Systems. Standard unit is available for monitoring carbon monoxide and dew point. Optional units are available for monitoring oxygen and carbon dioxide. The MedAir 2200 is a versatile microprocessor-based compressed air line monitor for medical air systems. NFPA-99 requires continuous monitoring of carbon monoxide and dew point in medical compressed air lines. The MedAir 2200 configured to monitor CO and dew point is designed to meet these requirements. The system can be custom configured to detect any combination of the following hazards: carbon monoxide, dew point, oxygen, and a number of other harmful gases including carbon dioxide. The instrument has a user-friendly interface for all maintenance and operation functions and is provided in a convenient package for hospital air line monitoring applications. 2200 P/N 03420 Features Carbon Monoxide and Dew Point Monitoring in One Package Simple Push-Button Calibration Procedure Meets NFPA-99 Requirements Programmable Relay Contacts Large Easy-to-Read Display Alarm Points Adjustable within Preset Limits 4-20 mA Output RS-232 / RS-485 Modbus Communication Capability Many Instrument Configuration Options Available for CO, Dew Point, Oxygen, Carbon Dioxide and Other Toxic Gases Approved to UL 60601-1, IEC 60601-1 CSA 22.2, No. 601.1 MedAir 2200 P/N 03420-005

Suppliers

Company
Product
Description
Supplier Links
MedAir 2200, Carbon Monoxide (CO) and Dew Point Monitor - P/N 03420-005 - ENMET Corporation
Ann Arbor, MI, USA
MedAir 2200, Carbon Monoxide (CO) and Dew Point Monitor
P/N 03420-005
MedAir 2200, Carbon Monoxide (CO) and Dew Point Monitor P/N 03420-005
P/N 03420-005, MedAir 2200, Carbon Monoxide (CO) and Dew Point Monitor Air Quality Monitor for Hospital Compressed Air Systems. Standard unit is available for monitoring carbon monoxide and dew point. Optional units are available for monitoring oxygen and carbon dioxide. The MedAir 2200 is a versatile microprocessor-based compressed air line monitor for medical air systems. NFPA-99 requires continuous monitoring of carbon monoxide and dew point in medical compressed air lines. The MedAir 2200 configured to monitor CO and dew point is designed to meet these requirements. The system can be custom configured to detect any combination of the following hazards: carbon monoxide, dew point, oxygen, and a number of other harmful gases including carbon dioxide. The instrument has a user-friendly interface for all maintenance and operation functions and is provided in a convenient package for hospital air line monitoring applications. 2200 P/N 03420 Features Carbon Monoxide and Dew Point Monitoring in One Package Simple Push-Button Calibration Procedure Meets NFPA-99 Requirements Programmable Relay Contacts Large Easy-to-Read Display Alarm Points Adjustable within Preset Limits 4-20 mA Output RS-232 / RS-485 Modbus Communication Capability Many Instrument Configuration Options Available for CO, Dew Point, Oxygen, Carbon Dioxide and Other Toxic Gases Approved to UL 60601-1, IEC 60601-1 CSA 22.2, No. 601.1 MedAir 2200 P/N 03420-005

P/N 03420-005, MedAir 2200, Carbon Monoxide (CO) and Dew Point Monitor
Air Quality Monitor for Hospital Compressed Air Systems.
Standard unit is available for monitoring carbon monoxide and dew point. Optional units are available for monitoring oxygen and carbon dioxide.
The MedAir 2200 is a versatile microprocessor-based compressed air line monitor for medical air systems. NFPA-99 requires continuous monitoring of carbon monoxide and dew point in medical compressed air lines. The MedAir 2200 configured to monitor CO and dew point is designed to meet these requirements.
The system can be custom configured to detect any combination of the following hazards: carbon monoxide, dew point, oxygen, and a number of other harmful gases including carbon dioxide. The instrument has a user-friendly interface for all maintenance and operation functions and is provided in a convenient package for hospital air line monitoring applications.
2200 P/N 03420
Features

  • Carbon Monoxide and Dew Point Monitoring in One Package
  • Simple Push-Button Calibration Procedure
  • Meets NFPA-99 Requirements
  • Programmable Relay Contacts
  • Large Easy-to-Read Display
  • Alarm Points Adjustable within Preset Limits
  • 4-20 mA Output
  • RS-232 / RS-485 Modbus Communication Capability
  • Many Instrument Configuration Options Available for CO, Dew Point, Oxygen, Carbon Dioxide and Other Toxic Gases
  • Approved to UL 60601-1, IEC 60601-1
    CSA 22.2, No. 601.1

MedAir 2200 P/N 03420-005

Supplier's Site

Technical Specifications

  ENMET Corporation
Product Category Gas Instruments
Product Number P/N 03420-005
Product Name MedAir 2200, Carbon Monoxide (CO) and Dew Point Monitor
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Analyzer - PCE-AC 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Gas Types CO2
Display Digital
View Details
Portable Gas Monitor - ALTAIR® Pro Single-Gas Detector - MSA Safety
Specs
Measurement Type %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; NH3; (0-100 ppm); CO; (0-1500 ppm); Cl2; (0-20 ppm); ClO2; (0-1.00 ppm); HCN; (0-30 ppm); H2S; (0-200 ppm); NO2; (0-20 ppm); O2; (0-25% by vol); PH3; (0-5 ppm); SO2; (0-20 ppm)
View Details
Vapor Flammability Analyzer - PrevEx Model SNR701 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details