ENMET Corporation Spectrum Series Personal Gas Detector for Ammonia, NH3 P/N 04810-2400

Description
P/N 04810-2400, Spectrum Series Personal Gas Detector for Ammonia, NH3 The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for a variety of applications including use by firefighters, inspectors, emergency service personnel, and in industrial applications such as, wastewater treatment facilities, pulp, paper and steel mills. Features Compact Design Backlit Digital Display "Intelli-Cal" Calibration Procedure Dual-Level Alarms Password Protected Maintenance Functions Audio and Visual Alarms RFI Resistant Low Battery Alarm Durable Aluminum Enclosure
Description
P/N 04810-2400, Spectrum Series Personal Gas Detector for Ammonia, NH3 The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for a variety of applications including use by firefighters, inspectors, emergency service personnel, and in industrial applications such as, wastewater treatment facilities, pulp, paper and steel mills. Features Compact Design Backlit Digital Display "Intelli-Cal" Calibration Procedure Dual-Level Alarms Password Protected Maintenance Functions Audio and Visual Alarms RFI Resistant Low Battery Alarm Durable Aluminum Enclosure

Suppliers

Company
Product
Description
Supplier Links
Spectrum Series Personal Gas Detector for Ammonia, NH3 - P/N 04810-2400 - ENMET Corporation
Ann Arbor, MI, USA
Spectrum Series Personal Gas Detector for Ammonia, NH3
P/N 04810-2400
Spectrum Series Personal Gas Detector for Ammonia, NH3 P/N 04810-2400
P/N 04810-2400, Spectrum Series Personal Gas Detector for Ammonia, NH3 The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for a variety of applications including use by firefighters, inspectors, emergency service personnel, and in industrial applications such as, wastewater treatment facilities, pulp, paper and steel mills. Features Compact Design Backlit Digital Display "Intelli-Cal" Calibration Procedure Dual-Level Alarms Password Protected Maintenance Functions Audio and Visual Alarms RFI Resistant Low Battery Alarm Durable Aluminum Enclosure

P/N 04810-2400, Spectrum Series Personal Gas Detector for Ammonia, NH3
The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for a variety of applications including use by firefighters, inspectors, emergency service personnel, and in industrial applications such as, wastewater treatment facilities, pulp, paper and steel mills.
Features

  • Compact Design
  • Backlit Digital Display
  • "Intelli-Cal" Calibration Procedure
  • Dual-Level Alarms
  • Password Protected Maintenance Functions
  • Audio and Visual Alarms
  • RFI Resistant
  • Low Battery Alarm
  • Durable Aluminum Enclosure
Supplier's Site

Technical Specifications

  ENMET Corporation
Product Category Gas Instruments
Product Number P/N 04810-2400
Product Name Spectrum Series Personal Gas Detector for Ammonia, NH3
Gas Types NH3
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; Water Vapor; (0 ... 100% rh); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
GPR-1500 & GPR-2500 Trace (ppm) & Percent (%) Oxygen Transmitters -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…10 ppm to 0…25 %)
Features Hazardous Environment
View Details
Carbon Dioxide Detection & Control Unit - CO2-2000 Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; CO2; (0-5000 PPM)
View Details