ENMET Corporation P/N 10040-0200, AM-5175 Monitor, Hydrogen sulfide, H2S P/N 10040-0200

Description
P/N 10040-0200, AM-5175 Monitor, Hydrogen sulfide, H2S Features Compact Design Digital Display User-Programmable Alarms and Relays 4-20 mA Output RS-485 Digital Communication Capability 100-240 VAC, 24 VDC Power Options "Intelli-Cal" Push-Button Calibration Procedure 3 Levels of Alarms Protected Maintenance Functions Audio and Visual Alarms High-Integrity Polycarbonate Enclosure High-Capacity Relays Available for detecting Hydrogen Sulfide (H2S) The AM-5175 provides a digital display of gas concentration, audio/visual alarms, relay contacts, plus analog and digital outputs. The monitor incorporates an electrochemical H2S cell.
Description
P/N 10040-0200, AM-5175 Monitor, Hydrogen sulfide, H2S Features Compact Design Digital Display User-Programmable Alarms and Relays 4-20 mA Output RS-485 Digital Communication Capability 100-240 VAC, 24 VDC Power Options "Intelli-Cal" Push-Button Calibration Procedure 3 Levels of Alarms Protected Maintenance Functions Audio and Visual Alarms High-Integrity Polycarbonate Enclosure High-Capacity Relays Available for detecting Hydrogen Sulfide (H2S) The AM-5175 provides a digital display of gas concentration, audio/visual alarms, relay contacts, plus analog and digital outputs. The monitor incorporates an electrochemical H2S cell.

Suppliers

Company
Product
Description
Supplier Links
P/N 10040-0200, AM-5175 Monitor, Hydrogen sulfide, H2S - P/N 10040-0200 - ENMET Corporation
Ann Arbor, MI, USA
P/N 10040-0200, AM-5175 Monitor, Hydrogen sulfide, H2S
P/N 10040-0200
P/N 10040-0200, AM-5175 Monitor, Hydrogen sulfide, H2S P/N 10040-0200
P/N 10040-0200, AM-5175 Monitor, Hydrogen sulfide, H2S Features Compact Design Digital Display User-Programmable Alarms and Relays 4-20 mA Output RS-485 Digital Communication Capability 100-240 VAC, 24 VDC Power Options "Intelli-Cal" Push-Button Calibration Procedure 3 Levels of Alarms Protected Maintenance Functions Audio and Visual Alarms High-Integrity Polycarbonate Enclosure High-Capacity Relays Available for detecting Hydrogen Sulfide (H2S) The AM-5175 provides a digital display of gas concentration, audio/visual alarms, relay contacts, plus analog and digital outputs. The monitor incorporates an electrochemical H2S cell.

P/N 10040-0200, AM-5175 Monitor, Hydrogen sulfide, H2S
Features

  • Compact Design
  • Digital Display
  • User-Programmable Alarms and Relays
  • 4-20 mA Output
  • RS-485 Digital Communication Capability
  • 100-240 VAC, 24 VDC Power Options
  • "Intelli-Cal" Push-Button Calibration Procedure
  • 3 Levels of Alarms
  • Protected Maintenance Functions
  • Audio and Visual Alarms
  • High-Integrity Polycarbonate Enclosure
  • High-Capacity Relays

Available for detecting Hydrogen Sulfide (H2S)
The AM-5175 provides a digital display of gas concentration, audio/visual alarms, relay contacts, plus analog and digital outputs. The monitor incorporates an electrochemical H2S cell.

Supplier's Site

Technical Specifications

  ENMET Corporation
Product Category Gas Instruments
Product Number P/N 10040-0200
Product Name P/N 10040-0200, AM-5175 Monitor, Hydrogen sulfide, H2S
Gas Types H2S
Unlock Full Specs
to access all available technical data

Similar Products

Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Industrial Grade Gas Monitor - 4200-IG - Arjay Engineering
Specs
Measurement Type %LEL or %LFL (optional feature); %Volume (optional feature); Trace (optional feature)
Application Ambient Air Monitoring
Gas Types Toxic (optional feature); Combustible (optional feature)
View Details
Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Carbon Dioxide Trace Gas Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types CO2; Water Vapor
View Details