Airflow Systems, Inc. Fume Booth Fume Booth

Description
Features & Benefits Portable, self-contained unit: No installation required, easy to set up and use anywhere. High efficiency 3-stage filtration: Provides up to 98% filtration efficiency. Hinged, removable top and side shields with built-in side handles: Easy access for cleaning and filter changeout. Acrylic top and side shields: Enhances worker visibility. Plug-in operation with any 115V outlet: Can be used anywhere, no special wiring required; operates with simple on-off switch. Options HEPA Main Filter: 99.97% DOP efficiency. Adsorption Modules: 12-in. v-bank refillable after-filters. Extended Side Shields: Extends width to 30 in. Specifications Construction: 18 ga. steel cabinet, 2-part chemical- and oil-resistant finish, removable acrylic top and side shields Blower Pkgs (HP): 1/10 HP Noise Level (dBA): 51-54 Electrical: 1/10 HP - 115V, 2.7 amps, std.; 1/10 HP - 220/1/50, 1.4 amps. Dimensions Width: 22.00" Height: 24.00" Depth: 15.00"
Description
Features & Benefits Portable, self-contained unit: No installation required, easy to set up and use anywhere. High efficiency 3-stage filtration: Provides up to 98% filtration efficiency. Hinged, removable top and side shields with built-in side handles: Easy access for cleaning and filter changeout. Acrylic top and side shields: Enhances worker visibility. Plug-in operation with any 115V outlet: Can be used anywhere, no special wiring required; operates with simple on-off switch. Options HEPA Main Filter: 99.97% DOP efficiency. Adsorption Modules: 12-in. v-bank refillable after-filters. Extended Side Shields: Extends width to 30 in. Specifications Construction: 18 ga. steel cabinet, 2-part chemical- and oil-resistant finish, removable acrylic top and side shields Blower Pkgs (HP): 1/10 HP Noise Level (dBA): 51-54 Electrical: 1/10 HP - 115V, 2.7 amps, std.; 1/10 HP - 220/1/50, 1.4 amps. Dimensions Width: 22.00" Height: 24.00" Depth: 15.00"

Suppliers

Company
Product
Description
Supplier Links
Fume Booth - Fume Booth - Airflow Systems, Inc.
Dallas, TX, USA
Fume Booth
Fume Booth
Fume Booth Fume Booth
Features & Benefits Portable, self-contained unit: No installation required, easy to set up and use anywhere. High efficiency 3-stage filtration: Provides up to 98% filtration efficiency. Hinged, removable top and side shields with built-in side handles: Easy access for cleaning and filter changeout. Acrylic top and side shields: Enhances worker visibility. Plug-in operation with any 115V outlet: Can be used anywhere, no special wiring required; operates with simple on-off switch. Options HEPA Main Filter: 99.97% DOP efficiency. Adsorption Modules: 12-in. v-bank refillable after-filters. Extended Side Shields: Extends width to 30 in. Specifications Construction: 18 ga. steel cabinet, 2-part chemical- and oil-resistant finish, removable acrylic top and side shields Blower Pkgs (HP): 1/10 HP Noise Level (dBA): 51-54 Electrical: 1/10 HP - 115V, 2.7 amps, std.; 1/10 HP - 220/1/50, 1.4 amps. Dimensions Width: 22.00" Height: 24.00" Depth: 15.00"

Features & Benefits

  • Portable, self-contained unit: No installation required, easy to set up and use anywhere.
  • High efficiency 3-stage filtration: Provides up to 98% filtration efficiency.
  • Hinged, removable top and side shields with built-in side handles: Easy access for cleaning and filter changeout.
  • Acrylic top and side shields: Enhances worker visibility.
  • Plug-in operation with any 115V outlet: Can be used anywhere, no special wiring required; operates with simple on-off switch.

Options

  • HEPA Main Filter: 99.97% DOP efficiency.
  • Adsorption Modules: 12-in. v-bank refillable after-filters.
  • Extended Side Shields: Extends width to 30 in.

Specifications

  • Construction: 18 ga. steel cabinet, 2-part chemical- and oil-resistant finish, removable acrylic top and side shields
  • Blower Pkgs (HP): 1/10 HP
  • Noise Level (dBA): 51-54
  • Electrical: 1/10 HP - 115V, 2.7 amps, std.; 1/10 HP - 220/1/50, 1.4 amps.

Dimensions

  • Width: 22.00"
  • Height: 24.00"
  • Depth: 15.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number Fume Booth
Product Name Fume Booth
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Folding Sash Ductless Fume Hood - Endeavour™ ACPT5000 - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
Liberty WeldCell – Automated Welding Systems -  - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
View Details