Airflow Systems, Inc. Vehicle Exhaust Removal System Portable Exhaust Removal Systems

Description
For exhaust removal applications where stationary systems may not reach, the Airflow Systems V.E.S. Portable Removal System provides convenient exhaust removal for relief from the annoyance of vehicle exhaust. If not removed, vehicle exhaust can contribute to worker illness, increase facility maintenance expense, and harm the sensitive electronics of diagnostic and service equipment. Lightweight and easy to handle, the V.E.S. Portable Removal System is a practical solution for providing exhaust removal in areas where conventional systems cannot reach. Product Overview Removes exhaust gases rather than just re-circulating it within the facility. One-person operation is made easy with standard wheels and support stand. Provides powerful 225 CFM collection power in a portable package. Operates with standard 115V power for use anywhere within a service bay. Model Shown: The V.E.S. Portable Removal System with 3 inch Standard Tailpipe Connector, 3 inch by 30 foot hose, 6 inch by 8 foot outlet hose (not shown), and a 24 foot, 12 gauge power cord. Model No. Product Description VES3-P-1/2HP Portable Exhaust Collection System consisting of a 1/2 HP TEFC motor/blower 115/1/60Hz with stand/mounting bracket, 30 feet of 3 inch hose, 8 feet of 6 inch outlet hose, and 3 inch twist lock Tailpipe Connector. VES4-P-1/2HP Portable Exhaust Collection System consisting of a 1/2 HP TEFC motor/blower 115/1/60Hz with stand/mounting bracket, 25 feet of 4.5 inch hose, 8 feet of 6 inch outlet hose, and 4.5 inch oval Tailpipe Connector.
Description
For exhaust removal applications where stationary systems may not reach, the Airflow Systems V.E.S. Portable Removal System provides convenient exhaust removal for relief from the annoyance of vehicle exhaust. If not removed, vehicle exhaust can contribute to worker illness, increase facility maintenance expense, and harm the sensitive electronics of diagnostic and service equipment. Lightweight and easy to handle, the V.E.S. Portable Removal System is a practical solution for providing exhaust removal in areas where conventional systems cannot reach. Product Overview Removes exhaust gases rather than just re-circulating it within the facility. One-person operation is made easy with standard wheels and support stand. Provides powerful 225 CFM collection power in a portable package. Operates with standard 115V power for use anywhere within a service bay. Model Shown: The V.E.S. Portable Removal System with 3 inch Standard Tailpipe Connector, 3 inch by 30 foot hose, 6 inch by 8 foot outlet hose (not shown), and a 24 foot, 12 gauge power cord. Model No. Product Description VES3-P-1/2HP Portable Exhaust Collection System consisting of a 1/2 HP TEFC motor/blower 115/1/60Hz with stand/mounting bracket, 30 feet of 3 inch hose, 8 feet of 6 inch outlet hose, and 3 inch twist lock Tailpipe Connector. VES4-P-1/2HP Portable Exhaust Collection System consisting of a 1/2 HP TEFC motor/blower 115/1/60Hz with stand/mounting bracket, 25 feet of 4.5 inch hose, 8 feet of 6 inch outlet hose, and 4.5 inch oval Tailpipe Connector.

Suppliers

Company
Product
Description
Supplier Links
Vehicle Exhaust Removal System - Portable Exhaust Removal Systems - Airflow Systems, Inc.
Dallas, TX, USA
Vehicle Exhaust Removal System
Portable Exhaust Removal Systems
Vehicle Exhaust Removal System Portable Exhaust Removal Systems
For exhaust removal applications where stationary systems may not reach, the Airflow Systems V.E.S. Portable Removal System provides convenient exhaust removal for relief from the annoyance of vehicle exhaust. If not removed, vehicle exhaust can contribute to worker illness, increase facility maintenance expense, and harm the sensitive electronics of diagnostic and service equipment. Lightweight and easy to handle, the V.E.S. Portable Removal System is a practical solution for providing exhaust removal in areas where conventional systems cannot reach. Product Overview Removes exhaust gases rather than just re-circulating it within the facility. One-person operation is made easy with standard wheels and support stand. Provides powerful 225 CFM collection power in a portable package. Operates with standard 115V power for use anywhere within a service bay. Model Shown: The V.E.S. Portable Removal System with 3 inch Standard Tailpipe Connector, 3 inch by 30 foot hose, 6 inch by 8 foot outlet hose (not shown), and a 24 foot, 12 gauge power cord. Model No. Product Description VES3-P-1/2HP Portable Exhaust Collection System consisting of a 1/2 HP TEFC motor/blower 115/1/60Hz with stand/mounting bracket, 30 feet of 3 inch hose, 8 feet of 6 inch outlet hose, and 3 inch twist lock Tailpipe Connector. VES4-P-1/2HP Portable Exhaust Collection System consisting of a 1/2 HP TEFC motor/blower 115/1/60Hz with stand/mounting bracket, 25 feet of 4.5 inch hose, 8 feet of 6 inch outlet hose, and 4.5 inch oval Tailpipe Connector.

For exhaust removal applications where stationary systems may not reach, the Airflow Systems V.E.S. Portable Removal System provides convenient exhaust removal for relief from the annoyance of vehicle exhaust. If not removed, vehicle exhaust can contribute to worker illness, increase facility maintenance expense, and harm the sensitive electronics of diagnostic and service equipment.

Lightweight and easy to handle, the V.E.S. Portable Removal System is a practical solution for providing exhaust removal in areas where conventional systems cannot reach.

Product Overview

  • Removes exhaust gases rather than just re-circulating it within the facility.
  • One-person operation is made easy with standard wheels and support stand.
  • Provides powerful 225 CFM collection power in a portable package.
  • Operates with standard 115V power for use anywhere within a service bay.

Model Shown: The V.E.S. Portable Removal System with 3 inch Standard Tailpipe Connector, 3 inch by 30 foot hose, 6 inch by 8 foot outlet hose (not shown), and a 24 foot, 12 gauge power cord.

Model No.Product Description
VES3-P-1/2HPPortable Exhaust Collection System consisting of a 1/2 HP TEFC motor/blower 115/1/60Hz with stand/mounting bracket, 30 feet of 3 inch hose, 8 feet of 6 inch outlet hose, and 3 inch twist lock Tailpipe Connector.
VES4-P-1/2HPPortable Exhaust Collection System consisting of a 1/2 HP TEFC motor/blower 115/1/60Hz with stand/mounting bracket, 25 feet of 4.5 inch hose, 8 feet of 6 inch outlet hose, and 4.5 inch oval Tailpipe Connector.
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number Portable Exhaust Removal Systems
Product Name Vehicle Exhaust Removal System
Unlock Full Specs
to access all available technical data

Similar Products

Welding Booths -  - Clean Air Industries
Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Collector Type Collection Booths
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details