Airflow Systems, Inc. Fume Booth Fume Booth 800

Description
Features & Benefits Portable, self-contained unit: Easy to set up and use anywhere; includes casters for added maneuverability. Heavy-duty top mounted table with 300 PSF rated steel grate: Provides maximum loading of up to 550 lbs. High efficiency 2-stage filtration: Provides up to 95% filtration efficiency. Direct-drive blower: Higher static pressure, longer filter life and greater reliability; non-sparking; no belts or pulleys to replace. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Removable doors: Easy access for cleaning and filter changeout. Prewired to explosion proof box: Meets Group-D electrical requirements. Options Pressure Gauge Kit: Indicates when filters require cleaning. 95% Main Filter and Double Adsorption Modules Motor Starters/Disconnects Plastic Coated Grate Aluminum Grate Specifications Construction: 16 ga. steel, powder coated cabinet Blower Pkgs (HP): 1.5 Noise Level (dBA): 72 Electrical: Group-D 1.5 HP - 115/208-230/1/60, 17.0/8.5 amps, std.; 208-230/460/3/60/50, 4.9-4.6/2.3 amps, opt. Dimensions Width: 32.00" Height: 76.00" Depth: 25.00"
Description
Features & Benefits Portable, self-contained unit: Easy to set up and use anywhere; includes casters for added maneuverability. Heavy-duty top mounted table with 300 PSF rated steel grate: Provides maximum loading of up to 550 lbs. High efficiency 2-stage filtration: Provides up to 95% filtration efficiency. Direct-drive blower: Higher static pressure, longer filter life and greater reliability; non-sparking; no belts or pulleys to replace. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Removable doors: Easy access for cleaning and filter changeout. Prewired to explosion proof box: Meets Group-D electrical requirements. Options Pressure Gauge Kit: Indicates when filters require cleaning. 95% Main Filter and Double Adsorption Modules Motor Starters/Disconnects Plastic Coated Grate Aluminum Grate Specifications Construction: 16 ga. steel, powder coated cabinet Blower Pkgs (HP): 1.5 Noise Level (dBA): 72 Electrical: Group-D 1.5 HP - 115/208-230/1/60, 17.0/8.5 amps, std.; 208-230/460/3/60/50, 4.9-4.6/2.3 amps, opt. Dimensions Width: 32.00" Height: 76.00" Depth: 25.00"

Suppliers

Company
Product
Description
Supplier Links
Fume Booth - Fume Booth 800 - Airflow Systems, Inc.
Dallas, TX, USA
Fume Booth
Fume Booth 800
Fume Booth Fume Booth 800
Features & Benefits Portable, self-contained unit: Easy to set up and use anywhere; includes casters for added maneuverability. Heavy-duty top mounted table with 300 PSF rated steel grate: Provides maximum loading of up to 550 lbs. High efficiency 2-stage filtration: Provides up to 95% filtration efficiency. Direct-drive blower: Higher static pressure, longer filter life and greater reliability; non-sparking; no belts or pulleys to replace. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Removable doors: Easy access for cleaning and filter changeout. Prewired to explosion proof box: Meets Group-D electrical requirements. Options Pressure Gauge Kit: Indicates when filters require cleaning. 95% Main Filter and Double Adsorption Modules Motor Starters/Disconnects Plastic Coated Grate Aluminum Grate Specifications Construction: 16 ga. steel, powder coated cabinet Blower Pkgs (HP): 1.5 Noise Level (dBA): 72 Electrical: Group-D 1.5 HP - 115/208-230/1/60, 17.0/8.5 amps, std.; 208-230/460/3/60/50, 4.9-4.6/2.3 amps, opt. Dimensions Width: 32.00" Height: 76.00" Depth: 25.00"

Features & Benefits

  • Portable, self-contained unit: Easy to set up and use anywhere; includes casters for added maneuverability.
  • Heavy-duty top mounted table with 300 PSF rated steel grate: Provides maximum loading of up to 550 lbs.
  • High efficiency 2-stage filtration: Provides up to 95% filtration efficiency.
  • Direct-drive blower: Higher static pressure, longer filter life and greater reliability; non-sparking; no belts or pulleys to replace.
  • Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters.
  • Removable doors: Easy access for cleaning and filter changeout.
  • Prewired to explosion proof box: Meets Group-D electrical requirements.

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • 95% Main Filter and Double Adsorption Modules
  • Motor Starters/Disconnects
  • Plastic Coated Grate
  • Aluminum Grate

Specifications

  • Construction: 16 ga. steel, powder coated cabinet
  • Blower Pkgs (HP): 1.5
  • Noise Level (dBA): 72
  • Electrical: Group-D 1.5 HP - 115/208-230/1/60, 17.0/8.5 amps, std.; 208-230/460/3/60/50, 4.9-4.6/2.3 amps, opt.

Dimensions

  • Width: 32.00"
  • Height: 76.00"
  • Depth: 25.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Fume and Smoke Collectors
Product Number Fume Booth 800
Product Name Fume Booth
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
HEPA-Filtered Vertical Laminar Flow Fume Hood - DuraMax™ AC8030TELF - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details