Shenzhen Milvent Technology Co., Limited Datasheets for Sealing Glands
Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more
| Product Name | Notes |
|---|---|
| 90° Bending-proof Nylon Cable Glands(Type A) | |
| 90° Bending-proof Nylon Cable Glands(Type A) Product details Thread:Metric, PG, G(PF)Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make flammability... | |
| 90°Nylon Cable Glands(Type A) | |
| 90°Nylon Cable Glands(Type A) Product details Thread:Metric, PG, G(PF)Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make flammability UL 94V-0).EPDM... | |
| Nylon Cable Gland(Type A) · Product details Thread: Metric, PG, G(PF) Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make... | |
| Ventilation Bending Cable Gland M12x1.5 Venting Protection for Your ApplicationHarsh or changing environmental conditions cause seals tofail and allow contaminants to damage sensitive electronics.Milvent® Protective Vents effectively equalize pressure and... | |
| Air Vent Cable Gland = Ventilation Cable Gland Black Color M12x1.5 Ventilation Fitting Conduit Airflow:25l/h(dp=7kp a) IP68 This part combines a vent into a cable gland. With this design it... | |
| Air Vent Cable Gland = Ventilation Cable Gland Black Color PG16 Ventilation Fitting Conduit Airflow:25l/h(dp=7kp a) IP68 This part combines a vent into a cable gland. With this design it... | |
| Air Vent Cable Gland = Ventilation Cable Gland M12x1.5 (fit for 1.5~3mm diameter cable and 4 cables at one time) All the rubber material is silicone. Airflow:25l/h(dp=7kp a) IP68 This... | |
| Air Vent Cable Gland = Ventilation Cable Gland M12x1.5 Ventilation cable gland Airflow:25l/h(dp=7kp a) IP68 This part combines a vent into a cable gland. With this design it will save... | |
| Air Vent Cable Gland = Ventilation Cable Gland M20x1.5 Airflow:25l/h(dp=7kp a) IP68 This part combines a vent into a cable gland. With this design it will save cost to add... | |
| Air Vent Cable Gland = Ventilation Cable Gland PG16 Ventilation Fitting Conduit Airflow:25l/h(dp=7kp a) IP68 This part combines a vent into a cable gland. With this design it will save... | |
| Air Vent Cable Gland M10,M12,M16,M20,M25, M32,PG7,PG9,PG13.5,P G21... | |
| Armoured EX Cable Gland Product details Materials: copper or stainless steelFeatures: With reliable installation, good protection and explosion-proof function.Application s: The product suitable for clamping and fixing steel wire knit... | |
| Bending-proof Nylon Cable Glands (Type A) Product details Thread:Metric, PG, G(PF) Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make... | |
| Bending-proof Nylon Cable Glands (Type B) Product details Thread:Metric, PG, G(PF), NPT threadMaterial:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to... | |
| Brass Cable Glands (S type) Product details Thread:Metric,,PG, G(PF), NPTMaterial: Brass with nickel plated for A.C. F parts. NBR for seal and sealing washer. UL approved nylon PA66 for claws.Protection... | |
| Brass Cable Glands Product details Thread:Metric,,PG, G(PF), NPTMaterial: Brass with nickel plated for A.C. F parts. EPDM for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working... | |
| Double Sealed Armoured Cable Gland Product details Materials: BrassThread: G(PF)Features: With reliable installation, good protection and explosion-proof function.Application s: The product suitable for clamping and fixing steel wire knit of... | |
| EMC Brass Cable Glands | |
| Low Profile Ventilation Cable Gland | |
| metal ventilation cable gland M16x1.5 air vent cable gland | |
| Metal Ventilation Cable Gland, Pressure equalization elements - The reasons and the need for it: Why is the high tightness of the boxes not always good? Sealed enclosures IP66.IP67,IP68 are... | |
| Milvent Ventilation Cable Gland | |
| Multiple Holes & Flat Hole Brass Cable Gland Product details Thread:Metric,,PG, G(PF), NPTMaterial: Brass with nickel plated for A.C. F parts. NBR for seal and sealing washer. UL approved nylon... | |
| Mutiple Holes & Flat Hole Nylon Cable Gland Product details Thread:Metric, PG, G(PF) Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept... | |
| Note: Ventilation IP68, Bending protection for cable Integrate cable gland with Vent Material: Brass in Nickel Plate Please feel free contact with me for the datasheet. | |
| Nylon Cable Gland(Type B) Product details Thread:Metric, PG, G(PF),NPT thread Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, F parts .( Accept to make flammability UL... | |
| One Hole Type Ventilation cable gland | |
| PG7 Air Vent Cable Gland = PG7 Ventilation Cable Gland=PG7 Fitting Conduit Airflow:25l/h(dp=7kp a) IP68 This part combines a vent into a cable gland. With this design it will save... | |
| PG9 Air Vent Cable Gland = PG9 Ventilation Cable Gland=PG9 Fitting Conduit Airflow:25l/h(dp=7kp a) IP68 This part combines a vent into a cable gland. With this design it will save... | |
| Plastic Ventilation Cable Gland, Pressure equalization elements - The reasons and the need for it: Why is the high tightness of the boxes not always good? Sealed enclosures IP66.IP67,IP68 are... | |
| Pressure equalization elements - The reasons and the need for it: Why is the high tightness of the boxes not always good? Sealed enclosures are protected against dust and moisture... | |
| Product introduction: 1. Material: pa66(ul approved) 2. Working Temperature: -40°c—+120°c 3. Thread: metric thread 4. Color: black and grey 5. Function: plastic cable gland reducer is widely used in wire... | |
| SS316 Hygienic Cable Gland | |
| Stainless Steel Cable Glands Product details Thread:Metric,,PG, G(PF), NPTMaterial: (304/316) stainless steel for A.C. F parts. EPDM for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working... | |
| Through Type Brass Cable Glands Product details Thread:Metric,,PG, G(PF), NPTMaterial: Brass with nickel plated for A.C. F parts. NBR for seal and sealing washer. UL approved nylon PA66 for claws.Protection... | |
| Ventilation Bending Cable Gland | |
| Ventilation Cable Gland |