Shenzhen Milvent Technology Co., Limited Datasheets for Cable Glands
Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more
| Product Name | Notes |
|---|---|
| 90° Bending-proof Nylon Cable Glands(Type A) | |
| 90° Bending-proof Nylon Cable Glands(Type A) Product details Thread:Metric, PG, G(PF)Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make flammability... | |
| 90°Nylon Cable Glands(Type A) | |
| 90°Nylon Cable Glands(Type A) Product details Thread:Metric, PG, G(PF)Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make flammability UL 94V-0).EPDM... | |
| Nylon Cable Gland(Type A) · Product details Thread: Metric, PG, G(PF) Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make... | |
| Ventilation Bending Cable Gland M12x1.5 Venting Protection for Your ApplicationHarsh or changing environmental conditions cause seals tofail and allow contaminants to damage sensitive electronics.Milvent® Protective Vents effectively equalize pressure and... | |
| Air Vent Cable Gland = Ventilation Cable Gland Black Color M12x1.5 Ventilation Fitting Conduit Airflow:25l/h(dp=7kp a) IP68 This part combines a vent into a cable gland. With this design it... | |
| Air Vent Cable Gland = Ventilation Cable Gland Black Color PG16 Ventilation Fitting Conduit Airflow:25l/h(dp=7kp a) IP68 This part combines a vent into a cable gland. With this design it... | |
| Air Vent Cable Gland = Ventilation Cable Gland M12x1.5 (fit for 1.5~3mm diameter cable and 4 cables at one time) All the rubber material is silicone. Airflow:25l/h(dp=7kp a) IP68 This... | |
| Air Vent Cable Gland = Ventilation Cable Gland M12x1.5 Ventilation cable gland Airflow:25l/h(dp=7kp a) IP68 This part combines a vent into a cable gland. With this design it will save... | |
| Air Vent Cable Gland = Ventilation Cable Gland M20x1.5 Airflow:25l/h(dp=7kp a) IP68 This part combines a vent into a cable gland. With this design it will save cost to add... | |
| Air Vent Cable Gland = Ventilation Cable Gland PG16 Ventilation Fitting Conduit Airflow:25l/h(dp=7kp a) IP68 This part combines a vent into a cable gland. With this design it will save... | |
| Air Vent Cable Gland M10,M12,M16,M20,M25, M32,PG7,PG9,PG13.5,P G21... | |
| Armoured EX Cable Gland Product details Materials: copper or stainless steelFeatures: With reliable installation, good protection and explosion-proof function.Application s: The product suitable for clamping and fixing steel wire knit... | |
| Bending-proof Nylon Cable Glands (Type A) Product details Thread:Metric, PG, G(PF) Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make... | |
| Bending-proof Nylon Cable Glands (Type B) Product details Thread:Metric, PG, G(PF), NPT threadMaterial:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to... | |
| Brass Cable Glands (S type) Product details Thread:Metric,,PG, G(PF), NPTMaterial: Brass with nickel plated for A.C. F parts. NBR for seal and sealing washer. UL approved nylon PA66 for claws.Protection... | |
| Brass Cable Glands Product details Thread:Metric,,PG, G(PF), NPTMaterial: Brass with nickel plated for A.C. F parts. EPDM for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working... | |
| Double Sealed Armoured Cable Gland Product details Materials: BrassThread: G(PF)Features: With reliable installation, good protection and explosion-proof function.Application s: The product suitable for clamping and fixing steel wire knit of... | |
| EMC Brass Cable Glands | |
| Low Profile Ventilation Cable Gland | |
| metal ventilation cable gland M16x1.5 air vent cable gland | |
| Metal Ventilation Cable Gland, Pressure equalization elements - The reasons and the need for it: Why is the high tightness of the boxes not always good? Sealed enclosures IP66.IP67,IP68 are... | |
| Milvent Ventilation Cable Gland | |
| Multiple Holes & Flat Hole Brass Cable Gland Product details Thread:Metric,,PG, G(PF), NPTMaterial: Brass with nickel plated for A.C. F parts. NBR for seal and sealing washer. UL approved nylon... | |
| Mutiple Holes & Flat Hole Nylon Cable Gland Product details Thread:Metric, PG, G(PF) Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept... | |
| Note: Ventilation IP68, Bending protection for cable Integrate cable gland with Vent Material: Brass in Nickel Plate Please feel free contact with me for the datasheet. | |
| Nylon Cable Gland(Type B) Product details Thread:Metric, PG, G(PF),NPT thread Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, F parts .( Accept to make flammability UL... | |
| One Hole Type Ventilation cable gland | |
| PG7 Air Vent Cable Gland = PG7 Ventilation Cable Gland=PG7 Fitting Conduit Airflow:25l/h(dp=7kp a) IP68 This part combines a vent into a cable gland. With this design it will save... | |
| PG9 Air Vent Cable Gland = PG9 Ventilation Cable Gland=PG9 Fitting Conduit Airflow:25l/h(dp=7kp a) IP68 This part combines a vent into a cable gland. With this design it will save... | |
| Plastic Ventilation Cable Gland, Pressure equalization elements - The reasons and the need for it: Why is the high tightness of the boxes not always good? Sealed enclosures IP66.IP67,IP68 are... | |
| Pressure equalization elements - The reasons and the need for it: Why is the high tightness of the boxes not always good? Sealed enclosures are protected against dust and moisture... | |
| Product introduction: 1. Material: pa66(ul approved) 2. Working Temperature: -40°c—+120°c 3. Thread: metric thread 4. Color: black and grey 5. Function: plastic cable gland reducer is widely used in wire... | |
| SS316 Hygienic Cable Gland | |
| Stainless Steel Cable Glands Product details Thread:Metric,,PG, G(PF), NPTMaterial: (304/316) stainless steel for A.C. F parts. EPDM for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working... | |
| Through Type Brass Cable Glands Product details Thread:Metric,,PG, G(PF), NPTMaterial: Brass with nickel plated for A.C. F parts. NBR for seal and sealing washer. UL approved nylon PA66 for claws.Protection... | |
| Ventilation Bending Cable Gland | |
| Ventilation Cable Gland |