Shenzhen Milvent Technology Co., Limited Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Application: E-car Battery Pack ex-proof Vavle For other Battery Pack · Pressure equalization and release in order to extend seal life · Can open the valve rapidly when heating up... | |
| New Type Low Profile M12x1.5 Dual Stage Vent Valve for Battery Pack,Gearbox,Chemica l Enclosure. Performance: 1. Low Profile of Head at 10mm 2.Dual Stage: Vent+ Over pressure release Valve. 3.Oil... | |
| The Breather Valve is design for enclosure, container transit cases and similar application where requires a manual vacuum pressure relief during pressure change cause by temperature change, height change. The... | |
| The Milvent MIV-25MAEX series represents a breakthrough in the protection and enhancement of battery pack performance for E-cars and sensitive electronic enclosures. Crafted from high-quality aluminum and finished in silver,... | |
| Valve For Lids,Performance:IP6 8, waterproof,Ventilati onHelp to balance pressure inside the liquid container |