Shenzhen Milvent Technology Co., Limited Datasheets for Conduit Fittings

Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more

Product Name Notes
90°Quick Connector for Flexible Pipes
90°Quick Connector for Flexible Pipes Product details Thread: Metric, PG, G(PF), NPTMaterials: UL approved Nylon PA66 (Flammability UL94V-2)Wording temperature:-40℃-100 ℃ in static state, or instantaneous heat resistance up to 120℃;
Double Quick connector for Flexible Pipes Product details Materials: UL approved Nylon PA66 ( Flammability UL94V-2)Working temperature: -40℃-100℃, can up to 120℃ in short time.Features:Strong tensile strength, Fast plugging and...
Inner thread quick connector for Flexible Pipes Product details Materials: UL approved Nylon PA66 ( Flammability UL94V-2)Working temperature: -40℃-100℃, can up to 120℃ in short time.Features:Strong tensile strength, Fast plugging...
Metal Reducer / Enlarger Product details Thread:Metric,PG,G(P F), NPTMaterial:Brass with nickel platedFeatures: Transform different thread O.D. Also, the products can be ordered as customers’ request.
MIV-DA 284 IP66 PRESSURE COMPENSATION DEVICE High Temperature change will have big Pressure Differece internal the cabinet. Under a negative or patical vacuum condition, the dust, humidity can pass the...
New Type Quick Connector for Flexible Pipes Product details Thread: Metric, PG, G(PF), NPTMaterials: UL approved Nylon PA66 (Flammability UL94V-2)Wording temperature:-40℃-100 ℃ in static state, or instantaneous heat resistance up...
Quick Connector for Flexible Pipes Product details Thread: Metric, PG, G(PF), NPTMaterials: UL approved Nylon PA66 (Flammability UL94V-2)Wording temperature:-40℃-100 ℃ in static state, or instantaneous heat resistance up to 120℃;
STAINLESS STEEL PRESSURE COMPENSATION DEVICE FOR OUTDOOR ELETRICAL ENCLOSURE:RAILWAY.ET C., Characteristics Material:stainless steel Description High degree of protection Waterproof membrane Corrosion resistant Performance: · Pressure equalization and release in order...
Straight Conduit Fitting with Locknut and Sealing Washer, Fixed External Male Thread, Nominal Conduit Size 34mm, M32x1.5 Thread, Polyamide (Nylon) 66, With Locknut and Sealing Washer, Black A/LOK FOR YORK...
Watertight Corrugated Tubing Fitting Product details Thread: Metric, PG, G(PF), NPTMaterials: UL approved and halogen-free nylon PA66(Flammability UL94V-2) for A.C.F parts. EPDM rubber for B. D parts. (Accept to order...