Shenzhen Milvent Technology Co., Limited Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| Application: E-car Battery Pack ex-proof Vavle For other Battery Pack · Pressure equalization and release in order to extend seal life · Can open the valve rapidly when heating up... | |
| New Type Low Profile M12x1.5 Dual Stage Vent Valve for Battery Pack,Gearbox,Chemica l Enclosure. Performance: 1. Low Profile of Head at 10mm 2.Dual Stage: Vent+ Over pressure release Valve. 3.Oil... | |
| The Breather Valve is design for enclosure, container transit cases and similar application where requires a manual vacuum pressure relief during pressure change cause by temperature change, height change. The... | |
| The Milvent MIV-25MAEX series represents a breakthrough in the protection and enhancement of battery pack performance for E-cars and sensitive electronic enclosures. Crafted from high-quality aluminum and finished in silver,... |