Shenzhen Milvent Technology Co., Limited Datasheets for Plugs, Stoppers, and Inserts

Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more

Product Name Notes
100pcs 1/4'' NPT Breather Vent for Powertrain or Gearbox
100PCS M6x0.75-7 Metal Vent Plug, Breather Plug, Waterproof Valve, Lighting Metal Vent Plug
Acoustic Vents Waterproof, IP67, IP68 Breather able Application: Milvine Acoustic Vents for Buzzer or Consumer Electronics mic. · Pressure equalization and release in order to extend seal life · Prevent...
Battery Pack Ex-proof Valve Thread: M32x1.5 Waterproof, IP66, IP67, IP68 Breather able Application: E-car Battery Pack ex-proof Valve · Pressure equalization and release in order to extend seal life ·
Battery pack vents are designed to maintain pressure balance and ensure safe operation of sealed battery systems under both normal and abnormal conditions. By enabling continuous airflow while blocking water...
Breather Plug
Breather Plug Thread: G1/8'' Please contact us for other thread. we can OEM rapidly. Waterproof, IP66, Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. etc. Performance: · Pressure...
Breather Plug Thread: M12X1.5 metal Vent Plug Waterproof, IP66, IP67, IP68 Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release...
Breather Plug Thread: M12x1.5-10mm Waterproof, IP66, IP67, IP68 Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS enclosure.
Breather Plug Thread: M12x1.5-10mm Waterproof, IP66, Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. · Pressure equalization and release in order to extend seal life · Prevent condensation · Block...
Breather Plug Thread: M16x1.5-10mm Waterproof, IP66, IP67, IP68 Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. · Pressure equalization and release in order to extend seal life · Prevent condensation...
Breather Plug Thread: m20 metal Vent Plug Waterproof, IP66, IP67, IP68 Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure, Gear Box, Motor Shell etc., Performance: ·
Breather Plug Thread: M20 Vent Plug Waterproof, IP66, IP67, IP68 Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release in...
Breather Plug Thread: M3x0.5-12mm Waterproof, IP66, IP67, IP68 Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. etc. Performance: · Pressure equalization and release in order to extend seal...
Breather Plug Thread: M4x0.7-3.25mm Waterproof, IP66, IP67, IP68 Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. etc. Performance: · Pressure equalization and release in order to extend seal...
Breather Plug Thread: M4x0.7-4.5mm Waterproof, IP66, IP67, IP68 Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. etc. · Pressure equalization and release in order to extend seal life...
Breather Plug Thread: M4x0.7-4.5mm Waterproof, IP66, IP67, IP68 Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. etc. Performance: · Pressure equalization and release in order to extend seal...
Breather Plug Thread: M8x1.25-5mm metal Vent Plug Waterproof, IP66, Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release in order...
Breather Plug Thread: NPT1/4 Metal Vent Plug Waterproof, IP66, IP67, IP68 Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. etc. Performance: · Pressure equalization and release in order...
Breather Plug Thread: PG9 metal Vent Plug Waterproof, IP66, IP67, IP68 Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release...
BSP / Metric Screwed Converters, Male 32BSP Female 25mm Product details Material:UL approved nylon PA66 ( Flammability UL 94 V-2)Features: Transform different thread O.D. Also, the products can be ordered...
Drain Plug for Outdoor Telecom Equipment prevent condensation liquid stay inside equipment and threat the electric components. IP66, <5s for 0.2L liquid. Recommend assembly two drain plug at the bottom...
Drain Plugs Drain Plugs Polyamide M16x1,5 M20x1.5 • Balances pressure differences between inner housing and the outside environment. • Prevents damages according to pressure differences. • Prevents the formation of...
EPDM Sealing Plugs
EPDM Sealing Plugs Product details Materials:EPDM rubberColors:BlackAp plication:To seal spare cable glands and multiple holes cable glands against dust and for water-proof.
G1/4''' or G thread type Breather Milvent Waterproof, IP66, Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release in order...
G1/8 Metal Breather Plug Screw In Protective Vents
Hexagonal Shape Brass Screw Plugs Product details Materials:Brass with nickel plated, EPDM rubberProtection Degree:IP54,IP68Work ing temperature:-40℃-100 ℃
M10x1.0 Plastic Vent Plug Breather Air Vent, Waterproof Plugs, Screw-In Vents, Pressure Release Element Main advantages of Milvent vents: 1, Balance Pressure on the device; 2, protects the components inside...
M6x1.0 Aluminum Metal Venting Screw, Metal Vent Plug, Metal Breathers Waterproof, IP66, Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and...
M6x1.0 Metal Vent Plug, Venting Screw, Breather Vent Plug, Waterproof Metal Vents Breather Plug Thread: M6x1.0 metal Vent Plug Part no.: MIV-06MB(black color) Waterproof, IP66, IP67, IP68 Breather able Application:...
Milvent M16 2 WAY VALVE for Oil Tank or Liquid Container 1. This Type of Valve is different from general 2 way valve. The general 2 way valve may have...
Milvent M8 and M10 Metal Cap Vent, Breather Plugs, Low Profile Vents Plug, Metal Screw-In Cap Vent Plug Metal Cap Breather Plug Thread: M8x1.25 Waterproof, IP66, IP67, IP68 Breather able...
Milvent MIVD17 Packaging Vent Plug • MIVD17 has high airflow • Liquid resistance Can prevent containers from bursting,leaking and collapsing, can Equalize pressure • Prevent liquid leak outside. • Can...
Milvent Plastic M3x0.5-4 Breather Screw in Protective Air Vent Plug Waterproof and IP68 Ventilation and Waterproof Please feel free to contact with us for datasheet and quote. Looking forward to...
Milvent Plastic M4x0.7-4 Breather Screw in Protective Air Vent Plug Waterproof and IP68 Ventilation and Waterproof Please feel free to contact with us for datasheet and quote. Looking forward to...
Milvent Plastic M6x0.75 Breather Screw in Protective Air Vent Plug Waterproof and IP68 Ventilation and Waterproof Please feel free to contact with us for datasheet and quote. Looking forward to...
Milvent Plastic M8x1.25 Breather Screw in Protective Air Vent Plug Waterproof and IP68 Ventilation and Waterproof Please feel free to contact with us for datasheet and quote. Looking forward to...
Milvent replacement Retro-fit Vent Plug IP67 IP68 IP69K waterproof M12*1.5 vent plug screw-in vents screw vents surfing vent 100pcs/Bag Application: Surfing board, Milvent surfing vent design has the membrane bonded...
MILVENT Rubber Fit In Type Vent is design for venting air, preventing water in take, avoid condensation inside enclosure. Through it excellent permeability, Rubber Fit In balance the air pressure...
Milvent Snap In Vents, Breathers, Protective Vents. Plastic Vents Plug.
Milvent Tiny Snap In Vents, Low profile and small sizes breather plug, waterproof vent plug IP68, IP69K, High air vent Please contact with us for datasheet. Packaging & Delivery "Single...
MIV-D10 Chemical Container Vent Plug Waterproof, IP66, IP67, IP68 Breather able Application: Chemical Bottle. Performance: · Pressure equalization and release in order to extend seal life · Waterproof. · Block...
MIV-D10 Chemical Container Vent Plug Waterproof, IP66, Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release in order to extend...
MIV-DA084 Pressure Compression Device, Breathers Waterproof, IP66, Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release in order to extend...
Nylon Screw Plugs Product details Material:PA66Protect ion degree:IP68Wording temperature:-40℃-100 ℃ Colors:Black, gray, and other colors available upon request.
One Way Breather Plug Thread: One Way Breather Plug Waterproof, IP66, Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release...
Plastic Vents Thread: M18x1.5 Waterproof, IP66, Breather able Application: · Pressure equalization and release in order to extend seal life · Prevent condensation · Block contaminants like dust, dirt and...
Product Introduce Milvent is design for venting air and preventing water intake. Through it excellent permeability, Milvent balance the air pressure difference between inside of housing and environmental condition and...
Round Shape Brass Screw Plugs Product details Materials:Brass with nickel plated, EPDM rubberProtection Degree:IP54,IP68Work ing temperature:-40℃-100 ℃
The MIV-TA340-R incorporates a Humidity Indicator (not separately replaceable) and a two-way Breather Valve in the same aluminum housing, thereby saving space and the cost of an additional hole in...
The new design tiny venting screw (pressure release elements) with an Inner Hexagon Head. 1. Easy for mass assembly or automation assembly. 2. IP66, IP67, IP68, IP69K high protection rating.
This breather vent is designed to equalize pressure and reduce condensation in sealed enclosures while providing reliable protection against water, dust, and contaminants. The internal membrane allows continuous airflow while...
This M20 metal breather integrates a venting membrane with an internal valve to maintain pressure balance while providing controlled pressure relief under abnormal conditions. It allows continuous airflow to prevent...
This M25 battery pack vent valve is designed for large-capacity battery enclosures, providing high airflow for effective pressure equalization and condensation control. The integrated valve structure enables automatic pressure release...
This M40 battery pack vent is designed for large-capacity battery systems, delivering high airflow for effective pressure equalization and condensation control. It maintains enclosure integrity by allowing continuous gas exchange...
This order link is for 100pcs. This kind of IP69K Powertrain Vents Screw-in Type M20x1.5 is good for Powertrain, Gearbox, New Energy Battery Pack IP69K, IP68, Breather with Valve. Milvent...
This outside-mount plastic vent valve is designed for sealed enclosures, enabling pressure equalization while protecting against water, dust, and environmental contaminants. Installed externally, it simplifies assembly and allows reliable airflow...
This part is an alternative to 8162 breathers and provide continuous pressure equalization between the inside of the enclosure and the atmosphere around the enclosure. This ventilation prevents moisture from...
This powertrain vent is designed to protect oil-cooled motors and electric drive components by enabling pressure equalization while blocking harmful contaminants. The integrated membrane ensures reliable airflow, preventing moisture ingress...
This protective vent plug is designed to balance internal and external pressure in sealed enclosures while preventing water, dust, and contaminants from entering. The integrated breathable membrane enables continuous airflow,...
This turn-bayonet vent plug is designed for battery pack applications, enabling rapid pressure release under abnormal conditions while maintaining reliable sealing during normal operation. It helps prevent pressure buildup, condensation,...
Truck Oil Tank Breather Breather Open When have Preasure>1kpa. IP68, IP69K Ventilation
TSS BREATHER PLUG WITH VALVE 1/4" THREAD Part Number MIV-1-4GB Breather plug with galvanized-steel cover and specially-designed internal valve with an inox spring, calibrated from 0.05 to 0.10 bar, which...
Ultra Thin and lower than 3mm of screw head. Easy to assemble IP68, Venting: >20cc/min@7kpa Silver, Gold, Black color for selection.
Vacuum Release Valve This kind of Vacuum Release Valve is applied on the product need release vacuum during work. Waterproof and dustproof Application: Vacuum Container for Dust.
Valve For Lids, Performance: IP68, waterproof, Ventilation Help to balance pressure inside the liquid container please feel free to contact us
Vent Sticker Waterproof, IP67, IP68 Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. etc. · Pressure equalization and release in order to extend seal life · Prevent condensation...
Vent Sticker Waterproof, Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. etc. · Pressure equalization and release in order to extend seal life · Prevent condensation · Block...
Venting Milvent® Vents manage the internal pressure in mobile and outdoor electronics enclosures, packaging, and automotive components - supporting long service life, increasing reliability, and preventing deformations that could cause...
Waterproof, IP66, IP67, IP68 Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure etc. 3/8''NPT Metal Breathers for Pump on E-car (100pcs) Performance: · Pressure equalization and...
Waterproof, IP66, IP67, IP68 Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release in order to extend seal life ·
Waterproof, IP66, Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release in order to extend seal life · Prevent condensation...