Phoenix Mecano Inc. POZ Cable Glands POZ 7

Description
The POZ/MPOZ plastic cable gland is made of 15% glass-fiber reinforced polyamide. This petroleum and oil resistant cable gland, with an ingress protection rating of IP 65, has a built-in clamping cage that provides effective strain relief. Protection Classification: IP 65 Material: 15% glass-fiber reinforced polyamide Color: Light gray, similar to RAL 7035
Description
The POZ/MPOZ plastic cable gland is made of 15% glass-fiber reinforced polyamide. This petroleum and oil resistant cable gland, with an ingress protection rating of IP 65, has a built-in clamping cage that provides effective strain relief. Protection Classification: IP 65 Material: 15% glass-fiber reinforced polyamide Color: Light gray, similar to RAL 7035

Suppliers

Company
Product
Description
Supplier Links
POZ Cable Glands - POZ 7 - Phoenix Mecano Inc.
Frederick, MD, USA
POZ Cable Glands
POZ 7
POZ Cable Glands POZ 7
The POZ/MPOZ plastic cable gland is made of 15% glass-fiber reinforced polyamide. This petroleum and oil resistant cable gland, with an ingress protection rating of IP 65, has a built-in clamping cage that provides effective strain relief. Protection Classification: IP 65 Material: 15% glass-fiber reinforced polyamide Color: Light gray, similar to RAL 7035

The POZ/MPOZ plastic cable gland is made of 15% glass-fiber reinforced polyamide. This petroleum and oil resistant cable gland, with an ingress protection rating of IP 65, has a built-in clamping cage that provides effective strain relief.
Protection Classification: IP 65
Material: 15% glass-fiber reinforced polyamide
Color: Light gray, similar to RAL 7035

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Sealing Glands
Product Number POZ 7
Product Name POZ Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Cable and Cord Grips - 1920-1056-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 1856098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 1.18 inch (30 mm)
View Details