The POZ/MPOZ plastic cable gland is made of 15% glass-fiber reinforced polyamide. This petroleum and oil resistant cable gland, with an ingress protection rating of IP 65, has a built-in clamping cage that provides effective strain relief.
Protection Classification: IP 65
Material: 15% glass-fiber reinforced polyamide
Color: Light gray, similar to RAL 7035
| Phoenix Mecano Inc. | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | POZ 13 |
| Product Name | POZ Cable Glands |
| Application | Cable & Wire |