Phoenix Mecano Inc. POZ Cable Glands POZ 11

Description
The POZ/MPOZ plastic cable gland is made of 15% glass-fiber reinforced polyamide. This petroleum and oil resistant cable gland, with an ingress protection rating of IP 65, has a built-in clamping cage that provides effective strain relief. Protection Classification: IP 65 Material: 15% glass-fiber reinforced polyamide Color: Light gray, similar to RAL 7035
Description
The POZ/MPOZ plastic cable gland is made of 15% glass-fiber reinforced polyamide. This petroleum and oil resistant cable gland, with an ingress protection rating of IP 65, has a built-in clamping cage that provides effective strain relief. Protection Classification: IP 65 Material: 15% glass-fiber reinforced polyamide Color: Light gray, similar to RAL 7035

Suppliers

Company
Product
Description
Supplier Links
POZ Cable Glands - POZ 11 - Phoenix Mecano Inc.
Frederick, MD, USA
POZ Cable Glands
POZ 11
POZ Cable Glands POZ 11
The POZ/MPOZ plastic cable gland is made of 15% glass-fiber reinforced polyamide. This petroleum and oil resistant cable gland, with an ingress protection rating of IP 65, has a built-in clamping cage that provides effective strain relief. Protection Classification: IP 65 Material: 15% glass-fiber reinforced polyamide Color: Light gray, similar to RAL 7035

The POZ/MPOZ plastic cable gland is made of 15% glass-fiber reinforced polyamide. This petroleum and oil resistant cable gland, with an ingress protection rating of IP 65, has a built-in clamping cage that provides effective strain relief.
Protection Classification: IP 65
Material: 15% glass-fiber reinforced polyamide
Color: Light gray, similar to RAL 7035

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Sealing Glands
Product Number POZ 11
Product Name POZ Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Industrial Straight-Through Cable Gland - 5211625 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.9843 inch (25 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Cable Glands - 2084382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details