Phoenix Mecano Inc. POZ Cable Glands POZ 21

Description
The POZ/MPOZ plastic cable gland is made of 15% glass-fiber reinforced polyamide. This petroleum and oil resistant cable gland, with an ingress protection rating of IP 65, has a built-in clamping cage that provides effective strain relief. Protection Classification: IP 65 Material: 15% glass-fiber reinforced polyamide Color: Light gray, similar to RAL 7035
Description
The POZ/MPOZ plastic cable gland is made of 15% glass-fiber reinforced polyamide. This petroleum and oil resistant cable gland, with an ingress protection rating of IP 65, has a built-in clamping cage that provides effective strain relief. Protection Classification: IP 65 Material: 15% glass-fiber reinforced polyamide Color: Light gray, similar to RAL 7035

Suppliers

Company
Product
Description
Supplier Links
POZ Cable Glands - POZ 21 - Phoenix Mecano Inc.
Frederick, MD, USA
POZ Cable Glands
POZ 21
POZ Cable Glands POZ 21
The POZ/MPOZ plastic cable gland is made of 15% glass-fiber reinforced polyamide. This petroleum and oil resistant cable gland, with an ingress protection rating of IP 65, has a built-in clamping cage that provides effective strain relief. Protection Classification: IP 65 Material: 15% glass-fiber reinforced polyamide Color: Light gray, similar to RAL 7035

The POZ/MPOZ plastic cable gland is made of 15% glass-fiber reinforced polyamide. This petroleum and oil resistant cable gland, with an ingress protection rating of IP 65, has a built-in clamping cage that provides effective strain relief.
Protection Classification: IP 65
Material: 15% glass-fiber reinforced polyamide
Color: Light gray, similar to RAL 7035

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Sealing Glands
Product Number POZ 21
Product Name POZ Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Industrial Straight-Through Cable Gland - 5211421 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.7874 inch (20 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2100592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details