Intelligent Active Road Sensor ARS31Pro-UMB
The active ARS31Pro-UMB sensor is flush-mounted in the road/runway surface and measures the freezing temperature by means of active cooling and heating of the sensor surface. In addition it measures the road surface temperature; this surface temperature sensor is integrated into a second housing which is connected with the ARS31Pro-UMB. The distance between the two housings is 50 cm. One additional measurement is carried out in order to find out critical conditions in the next few hours. This early alert message is an extra road surface condition information in addition to the road conditions which are measured "now". The freezing temperature measurement is independent of mixture. The two-section housing design allows the combined sensor/electronics unit to be removed for maintenance purposes at any time, in just a few minutes. In conjunction with the interface converter 8160.UISO, the sensor can be built into new and existing UMB networks. The sensors are addressable and can be networked.
Special Features
Replaceable sensor/electronics
Simulation of critical surface conditions in the very near future
All-in-one sensor including active measurement of freeze point temperature
Mixture-independent measurement
Analog outputs in combination with 8160.UDAC
Intelligent Active Road Sensor ARS31Pro-UMB
The active ARS31Pro-UMB sensor is flush-mounted in the road/runway surface and measures the freezing temperature by means of active cooling and heating of the sensor surface. In addition it measures the road surface temperature; this surface temperature sensor is integrated into a second housing which is connected with the ARS31Pro-UMB. The distance between the two housings is 50 cm. One additional measurement is carried out in order to find out critical conditions in the next few hours. This early alert message is an extra road surface condition information in addition to the road conditions which are measured "now". The freezing temperature measurement is independent of mixture. The two-section housing design allows the combined sensor/electronics unit to be removed for maintenance purposes at any time, in just a few minutes. In conjunction with the interface converter 8160.UISO, the sensor can be built into new and existing UMB networks. The sensors are addressable and can be networked.
Special Features
- Replaceable sensor/electronics
- Simulation of critical surface conditions in the very near future
- All-in-one sensor including active measurement of freeze point temperature
- Mixture-independent measurement
- Analog outputs in combination with 8160.UDAC