Features:
Common product carries UL, CSA, VDE approvals
Integrated 35mm DIN Rail mounting features (EN 50022)
Adjustable temperature control
Broad temperature range
100,000 cycle rating at 100 - 250 V AC
Versions differentiated by button colour
Compact and lightweight Applications: Electrical Cabinets, Ticket Machines, Vending Machines
Features:
- Common product carries UL, CSA, VDE approvals
- Integrated 35mm DIN Rail mounting features (EN 50022)
- Adjustable temperature control
- Broad temperature range
- 100,000 cycle rating at 100 - 250 V AC
- Versions differentiated by button colour
- Compact and lightweight
Applications:
Electrical Cabinets, Ticket Machines, Vending Machines