FGDT -- ADJUSTABLE DUAL THERMOSTAT D-STAT
DBK USA, Inc.
Adjustable Dual Thermostat D-Stat
FGDT
Description
FGDT Series
Patented over/under design
Narrow 33mm width
Reliable bi-metal technology
Integrated 35mm DIN Rail mounting feature (EN 60715)
UL approved
RoHS compliant
CSA & VDE pending
Description
FGDT Series
Patented over/under design
Narrow 33mm width
Reliable bi-metal technology
Integrated 35mm DIN Rail mounting feature (EN 60715)
UL approved
RoHS compliant
CSA & VDE pending
Suppliers
Adjustable Dual Thermostat D-Stat
FGDT
FGDT Series
Patented over/under design
Narrow 33mm width
Reliable bi-metal technology
Integrated 35mm DIN Rail mounting feature (EN 60715)
UL approved
RoHS compliant
CSA & VDE pending
FGDT Series
- Patented over/under design
- Narrow 33mm width
- Reliable bi-metal technology
- Integrated 35mm DIN Rail mounting feature (EN 60715)
- UL approved
- RoHS compliant
- CSA & VDE pending
Supplier's Site
Technical Specifications
|
Product Category
|
Thermostats |
|
Product Number
|
FGDT |
|
Product Name
|
Adjustable Dual Thermostat D-Stat |
|
Thermostat Type
|
Mechanical
|
Unlock Full Specs
to access all available technical data
Similar Products
Thermostat Type
Mechanical
Switch Type
Bi-Metal
Set Point Range
32 F (0.0 C)
View Details
Thermostat Type
Mechanical
Set Point Range
32 to 140 F (0.0 to 60 C)
Voltage
120 to 250 volts
View Details
Fuji Electric Corp. of America
Thermostat Type
Digital
Set Point Range
32 to 2912 F (0.0 to 1600 C)
View Details
Thermostat Type
Mechanical
Set Point Range
-100 to 600 F (-73.33 to 316 C)
View Details