New Pig Corporation Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| For 20 to 55 gal. Plastic or Steel Drums w/ 2" NPT 11.25" x 15" x 13" Patented Burpless design delivers fast, no-splash pouring and one-handed access for easy reg... | |
| For 20 to 55 gal. Plastic or Steel Drums w/ 2" NPT 11.25" x 15" x 15" Patented Burpless design delivers fast, no-splash pouring and one-handed access for easy reg... | |
| For 30 and 55 gal. Plastic or Steel Drums w/ 2" NPT 13.5" x 16.25" x 13.9" No-splash Burpless Poly Funnel with built-in overfill preventer chugs as fast as you... | |
| For 30 and 55 gal. Steel or Poly Drums w/ 2" NPT 16.5" x 19.8" x 13.3" Wide-mouth funnel with patented Burpless design smoothly drains a 5-gallon bucket in as... | |
| For 55 gal. Plastic or Steel Tight-Head Drums 29" x 11" Large-diameter funnel covers your entire drum top for clean, easy draining and pouring. Covers entire drum top to minimize... | |
| For AEROSOLV Can Puncturing System 1 each Replaces the entire Coalescing Filter/Carbon Cartridge in your AEROSOLV System. Two-piece coalescing filter/carbon cartridge captures odors and potentially-harmful VOCs Colorimetric indicator means no-guess... |