New Pig Corporation Datasheets for Safety Storage Cabinets
Safety Storage Cabinets are cabinets or casework for safety applications such as flammable and corrosive securement and storage.
Safety Storage Cabinets: Learn more
| Product Name | Notes |
|---|---|
| Manual-Close Door Style Holds 110 gal. 59.4" x 34.6" x 65" Durable safety cabinet accommodates vertical drums, even with pumps and funnels in place, for easy dispensing. Buy it once,... | |
| Manual-Close Door Style Holds 45 gal. 43.4" x 18.6" x 65" PIG Flammable Safety Cabinets are built with class-leading features and backed by our Lifetime Warranty. Buy it once, use... | |
| Self-Closing Door Style Holds 45 gal. 43.4" x 18.6" x 65" Handle your corrosives with care - secure them in a PIG Safety Cabinet with class-leading features and our Lifetime... | |
| Self-Closing Door Style Holds 45 gal. 43.4" x 18.6" x 65" PIG Flammable Safety Cabinets are built with class-leading features and backed by our Lifetime Warranty. Secures 45 gallons of... | |
| Self-Closing Door Style Holds 45 gal. 43.4" x 18.6" x 69.2" The same features as standard PIG Safety Cabinets with 4"-high feet to keep bases off the floor for easier... |