New Pig Corporation Datasheets for Spill Containment Systems
Spill containment systems are used to capture and contain unintentional spills of liquid media. They are also called secondary containment systems.
Spill Containment Systems: Learn more
| Product Name | Notes |
|---|---|
| Absorbs up to 10 gal. Absorbs Oils; Fuels; Oil-Based Liquids (Not Water) PIG Oil Absorbents in an easy to see, fast to find, Hi-Viz bag. Durable, water-resistant bag with hook-and-loop... | |
| Absorbs up to 3.5 gal. Absorbs Oils; Coolants; Solvents; Water; Universal Hi-viz, low-cost PIG Spill Kit is perfect for everyday spill response. Our best kit for everyday spills is packed... | |
| Absorbs up to 37 gal. Absorbs Oils; Coolants; Solvents; Water; Universal Lightweight hi-viz wheeled container kit rolls to spills of up to 37 gallons. Lightweight, 100% polyethylene container resists chemicals... | |
| Absorbs up to 4 gal. Absorbs Acids; Bases; Unknowns Hi-viz, low-cost PIG Spill Kit is perfect for spills of acids, bases and unknown liquids. Our best kit for everyday spills... | |
| Absorbs up to 6 gal. Absorbs Oils; Coolants; Solvents; Water; Universal This see-thru spill kit fits easily behind or beneath your truck seat - and it's tough enough to handle... | |
| Absorbs up to 60 gal. Absorbs Oils; Coolants; Solvents; Water; Universal Don't be caught with an empty spill kit when you need it most! Keep a refill handy to instantly... | |
| Absorbs up to 63 gal. Absorbs Acids; Bases; Unknowns Hi-viz container is easily seen - even in low light or from a distance - to help make spill response even... | |
| Battery Acid Neutralizing Capacity Up to 12.5 gal. UN1H2/X46/S Our strong UN Rated overpack spill kit lets you safely clean up and dispose of battery acid spills. Kit contents are... | |
| Battery Acid Neutralizing Capacity Up to 5 gal. Safely respond to battery acid spills with this specially equipped spill kit containing neutralizing absorbents and PPE. See-thru container lets you easily... | |
| Each absorbs up to 11 gal. Absorbs Acids; Bases; Unknowns UN1H2/X46/S Strong enough to earn a UN rating for shipping chemical spill cleanup waste. Comply with Spill Plan regs, avoid... | |
| Each absorbs up to 12 gal. Absorbs Oils; Coolants; Solvents; Water; Universal UN1H2/X46/S Strong enough to earn a UN rating for shipping spill cleanup waste. Comply with Spill Plan regs,... | |
| Each absorbs up to 14 gal. Absorbs Oils; Coolants; Solvents; Water; Universal Fully stocked wheeled mobile cart features swing-out front doors for easy access to spill kit supplies. Ideal for... | |
| Each absorbs up to 21 gal. Absorbs Oils; Fuels; Oil-Based Liquids (Not Water) UN1H2/X70/S Strong enough to earn a UN rating for shipping spill cleanup waste. Comply with Spill Plan... | |
| Each absorbs up to 35.27 oz. Absorbs Mercury UN1H2/Y6/S Safely clean up mercury spills and suppress harmful vapors with this specially equipped kit containing absorbents, wipers and PPE. Includes PIG... | |
| Each absorbs up to 4 gal. Absorbs Acids Safely respond to corrosive spills with this specially equipped spill kit containing neutralizing absorbents and PPE. All absorbents in this specially-designed kit... | |
| Each absorbs up to 40 gal. Absorbs Oils; Fuels; Oil-Based Liquids (Not Water) Lightweight wheeled hi-viz container kit rolls to oil spills of up to 40 gallons Lightweight, 100% polyethylene... | |
| Each absorbs up to 44.6 gal. Absorbs Oils; Coolants; Solvents; Water; Universal Store 3x more universal absorption power than our original Spill Caddy in this supersized, hi-viz wheeled spill kit. | |
| Each absorbs up to 52 gal. Absorbs Oils; Fuels; Oil-Based Liquids (Not Water) UN1H2/X113/S Mobile overpack is strong enough to earn a UN rating for shipping spill cleanup waste. Comply... | |
| Each absorbs up to 52 gal. Absorbs Oils; Fuels; Oil-Based Liquids (Not Water) UN1H2/X295/S Strong enough to earn a UN rating for shipping spill cleanup waste. Comply with Spill Plan... | |
| Each absorbs up to 6.5 gal. Absorbs Oils; Coolants; Solvents; Water; Universal Space-saving, suitcase-style spill kit stashes behind or underneath your truck seat to keep you prepared for spills on... | |
| Each absorbs up to 60 gal. Absorbs Oils; Coolants; Solvents; Water; Universal UN1H2/X295/S Strong enough to earn a UN rating for shipping spill cleanup waste. Comply with Spill Plan regs,... | |
| Each absorbs up to 60 gal. Absorbs Oils; Coolants; Solvents; Water; Universal Hi-viz spill kit container is easily seen - even in low light or from a distance - to... | |
| Holds (1) IBC 64.5" x 62" x 96" Sump Capacity 360 gal. This roll top hard cover is big and strong enough for your IBCs! Outdoor storage solution helps you... | |
| Holds (2) 55 gal. Plastic or Steel Drums 67.5" x 41.25" x 74" 66 gal. Sump Capacity Load your drums into our roomy roll top hard covers for all-weather protection... | |
| Holds (2) IBCs 58" x 58" x 31.6" 363 gal. Sump Capacity Powder-coated steel pallet provides secondary containment for IBC tanks. Made of long-lasting, heavy-duty steel; durable, powder-coated finish protects... | |
| Holds (4) 55 gal. Plastic or Steel Drums 65" x 62" x 79" 75 gal. Sump Capacity Load your drums into our roomy roll top hard covers for all-weather protection... | |
| Holds (4) 55 gal. Steel Drums 52.6" x 52.6" x 12" Sump Capacity 66 gal. This cost-effective drum pallet shares many features with our more expensive models - plus it's... | |
| Ideal For Heavy Outdoor Vehicle Traffic For Square Drains Up to 30" The toughest storm drain cover you can buy is the only one that can handle drive-overs - even... | |
| Ideal For One-Time-Use Emergency Spill Response One 2" W x 10' L x 2.25" H Section Our Rough-Surface Dike stops spills on asphalt in their tracks with a liquid-tight tacky... | |
| Ideal For Quick Response to Vehicle Leaks 4' x 1' 66 gal. Sump Capacity Store our pop-up containment pool in your vehicle to be prepared for spill emergencies on the... | |
| Ideal For Quick Response to Vehicle Leaks 4.83' x 1' 100 gal. Sump Capacity Store our pop-up containment pool in your vehicle to be prepared for spill emergencies on the... | |
| Ideal For Quick Spill Response One 4" W x 10' L x 2.25" H Section Confine and divert spills up to 2.25" deep with our reusable dike. Only PIG dikes... | |
| Ideal For Quick Spill Response One 4" W x 5' L x 4.5" H Section Our tallest SpillBlocker dikes are designed to handle high-volume spills and pooling liquids. Only PIG... | |
| Ideal For Quick Spill Response One 4.5" W x 5' L x 6.75" H Section Our tallest SpillBlocker dikes are designed to handle high-volume spills and pooling liquids. Only PIG... | |
| Ideal For Quick Spill Response Two 3.5" W x 5' L x 3" H Sections Quickly deploy these easy-to-handle spill dikes to contain liquids up to 3" deep. Built-in connectors... | |
| Ideal For Repeated Use or Frequent Washdowns For Round Drains Up to 24" Dia. Prevent spills from going down your storm drains with the patented design that seals tight and... | |
| Ideal For Repeated Use or Frequent Washdowns For Round Drains Up to 6" Dia. Prevent spills from going down your storm drains with the patented design that seals tight and... | |
| Ideal For Repeated Use or Frequent Washdowns For Square Drains Up to 30" Prevent spills from going down your storm drains with the patented design that seals tight and won't... | |
| Ideal For Repeated Use or Frequent Washdowns For Square Drains Up to 36" Prevent spills from going down your storm drains with the patented design that seals tight and won't... | |
| Ideal For Small Equipment & Drums, Drive-In Access 10' W x 10' L x 1' H Sump 748 gal. Sump Capacity Create affordable drive-in containment that can be staked down... | |
| Ideal For Small Equipment & Drums, Drive-In Access 6' W x 8' L x 1' H Sump 359 gal. Sump Capacity Create affordable drive-in containment that can be staked down... | |
| Ideal For Small Spills One 2.25" W x 10' L x 1.375" H Section Don't waste a big blocker on a small leak. This 1.375"H SpillBlocker is just right for... |