Mark-10 Corporation Datasheets for Mechanical Testing Equipment

Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration and fatigue testing.
Mechanical Testing Equipment: Learn more

Product Name Notes
Series F test frames with EasyMESUR® are engineered to perform a wide range of tension and compression tests, including break testing, cycling, limit testing to a load or distance, load...
Series TSTM-DC advanced motorized torque test stands are designed for a wide variety of applications, including closure torque testing, fastener torque testing, and more. Two torque capacities are available, 100...
The compact ES05 test stand is designed for compression testing of up to 30 lbF (150 N). Typical applications include switch contact activation testing, small spring testing, peel testing, and...
The ES10 and ES20 manual test stands are compact and economical solutions for compression and tensile testing of small samples. Choose between a lever (ES10) for quick-action testing or a...
The ES30 Force Measurement Test Stand is a versatile and economical solution for most compression and tensile testing applications. It can accept a wide variety of sample shapes and sizes...
The lever operated Force Measurement Test Stand Model TSA750 is a perfect solution for quick-action pull testing and compression testing of up to 750 lbF (3.75 kN) of tensile or...
The lever operated Force Measurement Test Stand Model TSB100 is an economical solution for quick-action tensile testing and compression testing of up to 100 lbF (500 N) of force. Constructed...
The TSC1000 Force Measurement Test Stand is ruggedly built for testing up to 1,000 lbF (5 kN) of compression or tension force. A large hand wheel requires little effort, even...
The TSF Force Measurement Test Stand is ideal for spring testing, destructive testing, product integrity testing, and other applications requiring up to 1,000 lbF (5 kN) of push or pull...
The TST Torque Measurement Test Stand is ideal for a wide variety of torque testing applications up to 100 lbFin, including closure torque testing, fastener torque testing, and more. Smooth...
This family of force testers is designed for tension and compression force testing applications, with force capacities up to 1,500 lbF (6.7 kN). Select from a broad range of force...
This family of force testers is designed for tension and compression force testing applications, with force capacities up to 500 lbF (2.2 kN). Select from vertical or horizontal orientations, along...