Mark-10 Corporation Datasheets for Product and Material Test Fixtures and Accessories

Material test fixtures and accessories include mechanical testing grips, fixtures, sample heaters, extensometers, specimen cutters, and other specialized test components.
Product and Material Test Fixtures and Accessories: Learn more

Product Name Notes
6" [150 mm] travel, 0.0005" [0.01 mm] resolution, SPC output for automated data collection. To output data to a PC via USB, use communication adapter part no. MU100 and AC1105...
A spacer is supplied between the base and the column, increasing clearance between the force gauge and base (does not increase travel distance). Available in 6", 12", and 24", and...
AC1080 - Adapter, G1023 / G1058 grips to G1109 peel fixture
AC1082 - Stud / jam nut set, #10-32
AC1082-1 - Stud / jam nut set, 5/16-18
AC1082-2 - Stud / jam nut set, 1/2-20
AC1085 - Control panel tabletop mounting kit, Nov. 2020 or later
AC1087 - Adapter, G1109 to ESM1500 / ESM750
AC1094-1 - Single column extension, 6" / 150 mm, ESM303 / ESM303H / F105 / F305 / F505
AC1094-2 - Single column extension, 12" / 300 mm, ESM303 / ESM303H / F105 / F305 / F505
AC1094-3 - Single column extension, 24" / 600 mm, ESM303 / ESM303H / F105 / F305 / F505
AC1094-4 - Single column extension, 6" / 150 mm, F505H
AC1094-5 - Single column extension, 12" / 300 mm, F505H
AC1094-6 - Single column extension, 24" / 600 mm, F505H
AC1095-1 - Double column extension, 6" / 150 mm, ESM303 / F105 / F305 / F505 (replaces ESM303-002-1)
AC1095-2 - Double column extension, 12" / 300 mm, ESM303 / F105 / F305 / F505 (replaces ESM303-002-2)
AC1095-3 - Double column extension, 24" / 600 mm, ESM303 / F105 / F305 / F505 (replaces ESM303-002-3)
AC1096 - Kit, base plate w/threaded holes, F105/F305/F505
Accommodates any Mark-10 indicator or Series TT03 torque gauge (indicator portion). Features an angle adjustment to optimize the viewing angle. Note: For indicator positioning only. It should not be used...
Adapts a Series FS force sensor or PTAF sensor adapter to Plug & Test® type interface, for ease of external calibration via a Mark-10 indicator. Also permits mounting of a...
Adjustable angle mount, G1109 peel fixture
Adjustable angle pulley adapter, G1109 peel fixture
Adjustable gripping jaws for TT01, pair
Air connection kit for G1046
Automates common force gauge and indicator functions for improved testing ergonomics and efficiency, eliminating the need for multiple key presses. Up to three functions, separated by configurable time delays, may...
Bench mounting bracket for TT02
Bit holder for R51, 1/4” hex
Carrying case for TT01/TT05
Carrying case for TT02
Carrying case, large, Series E
Carrying case, small, Series E
CERT - NIST-traceable certificate of calibration w/data, force & torque instruments (included w/some instruments)
CERT-DS - NIST-traceable certificate of calibration w/data, Series F test frames, distance & speed
Connector covers kit, Series TT01 torque testers
Designed for high capacity wire and rope pull testing applications. Secures the free end of the sample via a bollard and vise. Includes integrated eye end mounting, and requires an...
Designed for tack force testing of pressure-sensitive adhesives, in conformance with ASTM D6195 and related standards. A looped sample is loaded onto the test strip, and the closed end of...
Designed for wire, rope, and yarn pull testing applications. Secures the free end of the sample via a bollard and vise with rubber-faced jaw. Includes an integrated eye end mount.
Designed for wire, rope, and yarn pull testing applications. Secures the free end of the sample via a bollard and vise. Includes an integrated eye end mount.
Designed to compensate for axial movement in torque tests of threaded fasteners, bottle caps, etc. The axial compensator has a hex tail which fits into the chuck of a Series...
Designed to engage the tab on a flip cap for pull-off force measurements. A spring-loaded hook retracts as it is lowered into the starting position, then snaps into place below...
Dial indicator kit for ES10/ES20, 1”
Digital angle display for TST(H), 110V
Digital indicator kit for ES10/ES20, 1" / 25 mm
Digital travel display for ES30, 12" / 300 mm
Digital travel display for Series TSF stands, 6" / 150 mm
Digital travel display for TSA750/TSA750H/TSB10 0, 6" / 150 mm
Digital travel display for TSC1000/TSC1000H, 6" / 150 mm
Double handle grip, Series E
For compressing or puncturing a variety of samples.
For compression testing of round or odd shaped samples.
For converting USB, RS-232, and Mitutoyo communication. Select RSU100 to convert RS-232 to USB or MU100 to convert Mitutoyo to USB.
For mounting an indicator or Series TT03 torque gauge to any TS-Series test stand.
For puncturing a variety of samples.
For securing any Mark-10 indicator and Series R01 or R03 force sensor to a Mark-10 ESM303 force test stand. The kit consists of brackets and hardware. Indicator-test stand interface cable...
For securing any Series R01 or R03 force sensor to any of the following Mark-10 force test stands: ES10 / ES20, ES30, TSA750 / TSA750H, TSC1000 / TSC1000H, TSF /...
For securing Series R51 and Series R55 torque sensors to Series TST torque test stands.
For securing small diameter wires and filaments in pull tests. The sample wraps around the bollard and the loose end is secured by the adjustable jaw. Integrated swivel ensures sample...
For use between a force gauge and another attachment or grip.
For use between force gauges, test stands, grips, and attachments.
Grip adapter, Series E
Horizontal/wall mounting kit for Series TSF and TST stands
Horizontal/wall mounting kit for TSA750/TSB100/TSC100 0
Integrated angle encoder for TSTM(H)-DC, retrofit
Jacobs chuck for R51, 0.028” 0.25” dia.
Jacobs chuck for R51, 0.062” 0.375” dia.
Jacobs chuck for R51, 0.078” 0.5” dia.
Kit of 4 posts of each length, 12 total
Kit, M5-2-COF gauge with G1086 coefficient of friction fixture
Looped cable, Series E
Maintenance kit for G1046
Mounting posts, G1086 peel fixture for ESM1500 test stands, set of 2
Mounting posts, G1086 peel fixture for ESM750 test stands, set of 2
Myometer accessory, Series E
Needle replacement kit
Padded attachment, circular, Series E
Padded attachment, curved, Series E
Padded attachment, rectangular, Series E
Padded attachment, square, Series E
Pistol grip, Series E
Provides pinch and sample debris protection for the operator. An electrical interlock prevents test frame operation while the door is open. The test frame’s control panel and remote emergency stop...
Remote emergency switch
Rollers for bend fixtures, 1 mm, set of 4
Rollers for bend fixtures, 10 mm, set of 4
Rollers for bend fixtures, 2 mm, set of 4
Rollers for bend fixtures, 5 mm, set of 4
Rundown fixture, 0 - 50 lbFin / 0 - 5.7 Nm
Rundown fixture, 50 - 100 lbFin / 5.7 - 11.5 Nm
Sample gripping jaws for TT01 pair
Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the...
Set of 4 blanks for G1089 syringe fixture
Set of brackets for indicator w/ 8 mm dia. stem, indicator not included
Set of brackets for indicator w/ 9.5 mm dia. stem, indicator not included
Set of posts for TT01 / R53, 2.5" length, set of 4
Set of posts for TT01 / R53, 4" length, set of 4
Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
Single handle grip, Series E
Single- and double-handle grips used for mounting a force gauge in various applications, such as ergonomics testing, job task analysis, and muscle strength evaluation. Handles are included with Mark-10 ergonomics...
Snap hook / chain assembly, Series E
Snap hook, Series E
Spare set of posts for TT01 / R53, 1.25" length, set of 4
Table assembly for TSA750/TSA750H
Tabletop mounting kits for Series R52, R50, and Models MR55-200 & MR55-400 torque sensors.
Test frame-mounted 4-port USB hub improves cable management and conveniently accommodates peripherals, such as a flash drive, barcode scanner, etc. Compatible with all Series F test frames.
Test push/pull strength and functional task requirements up to 500 lbF (2,500 N). These kits make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength...
Test strips for G1098, set of 3
The G1086 COF fixture is an integral part of a COF measurement system, typically including a motorized test stand and COF gauge. The G1086 can be used for a wide...
The G1099 Puncture Fixture is designed for puncturing gypsum board and other materials to determine puncture resistance. Compatible with all current Mark-10 force gauges. For added safety, the spring-loaded needle...
The G1110 is designed for determining the puncture resistance of plastic films and other materials up to 1,000 lbF (5 kN), in conformance with ASTM D5748. The fixture's generous height...
The G1111 secures textile webbing, tape, and braided materials typically used in construction, shipping, and other industrial uses. The grip is ideal for conformance to ASTM D6775 and related standards,...
The grip secures wire terminals, cables, connectors, and other samples for high capacity wire terminal pull tests. To operate, simply rotate the turret wheel to the desired size. For unique...
The Model EKM5-200 Myometer Kit facilitates a wide range of strength assessments and ergonomics studies. Featuring a Series 5 force gauge with 200 lbF (1,000 N) range, tabletop mount, strap,...
These adapters allow a force gauge to be used in inline pull testing or weighing applications. A 5/16-18 threaded hole is axially aligned with the load cell shaft in the...
These adapters provide a commonly accepted industry method of attaching fixtures to load cells and test frames, available as kits or individual components. They prevent grip rotation and allow for...
These aluminum compression plates are ideal for testing springs, foams, and other materials. The plates attach directly to Mark-10 force gauges and test stands.
These attachments are ideal for compression testing of buttons, membrane switches, etc. Compatible with Mark-10 force gauges.
These ergonomic padded attachments are designed for testing muscle strength and other job task requirements. They attach directly to Mark-10 force gauges and are included with Mark-10 ergonomics testing kits.
These grips are designed for film, paper, and other thin materials for tensile and peel testing, as per ASTM F88 and related standards. Adjustable serrated interlocking jaws effectively secure samples...
These grips are designed for gripping samples during torque testing, for use with Series TST torque test stands. Available in three chuck capacities. Includes chuck key.
These grips are designed for securing wire terminals, cables, connectors, and other samples for pull testing. Three wire diameter capacities are available. Commonly used with the G1002 dual roller grip.
These grips are suitable for holding round samples such as wire or tubing. Three sizes are available. Compatibile with force gauges, load cells, and test stands.
These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of...
These high capacity compression plates are ideal for testing springs, foams, and other materials. Concentric circular grooves aid in centering the sample. Select from two sizes. Integrated eye end mount.
These hooks are ideal for a variety of pull tests. Select from four sizes. A snap hook is also available.
These probes are designed for penetrating fruits, vegetables, and other foods, for determining puncture resistance and ripeness. Select from standard Magness Taylor diameter sizes of 5/16” and 7/16”, each with...
These universal mounting plate kits are suitable for all Mark-10 force gauges in OEM and custom mounting applications. The plates feature an integrated dowel pin, which mates with the blind...
This attachment is designed to simulate a finger for testing pushbuttons, membrane switches, etc. Compatible with Mark-10 force gauges.
This calibration kit is designed to permit the field calibration of a WT3-201, WT3-201M, or WT3-200 wire crimp pull tester. The kit contains a complete set of attachments required to...
This calibration kit is designed to permit the field calibration of any Series TT01 torque tester, as well as legacy Series CTA and CT. The kit contains a complete set...
This cam grip secures the ends of tubing, cables, and odd shaped samples for pull testing applications. Engaging and disengaging samples is quick and easy, with a side slot for...
This cam grip secures the ends of wire, cable, and tubing samples for pull testing. Engaging and disengaging samples is quick and easy, with a side slot for sample insertion...
This compact self-tightening grip with a capacity of 100 lbF (500 N) is ideal for a range of low force tensile testing of small samples. The serrated steel jaws are...
This family of bend fixtures is designed for 3-point and 4-point bend testing of plastics, metals, ceramics, tubing, and many other materials. Two base sizes are available, along with an...
This fixture is designed for peel testing of tapes, films, foil seals, and other materials, per ASTM D6862 / D3330 / D903. A large, flat working table moves horizontally as...
This fixture is designed to extract a cork stopper out of a bottle for pull force measurements, in conformance with ISO 9727. The G1105 accommodates up to 1.5 L bottles,...
This fixture is designed to test compression force of a syringe plunger, as per ISO 7886-1 and other relevant standards. Four blank stainless steel inserts are included, and may be...
This fully enclosed, air-powered grip is ideal for seal strength testing of packaging, elongation testing of various materials, and other tensile testing requirements, per ASTM F88 / D1876. Serrated interlocking...
This general purpose self-centering vise can be used in a wide range of tension and compression testing applications. Wide opening range accommodates large and unique samples. Rugged design permits testing...
This general purpose vise can be used in a wide range of tension and compression testing applications. Wide opening range accommodates large and unique samples. Rugged design permits testing up...
This grip effectively secures round objects during torque and force testing. Reversible serrated jaws accommodate samples with diameters of 0.65 - 1.55 in [16.5 - 39.4 mm] while an ergonomic,...
This grip is designed for ergonomic assessment, spring testing, and other pull testing applications. A spring loaded pin with ball plunger locks into place, for added safety during testing. Included...
This grip is designed for various pull testing applications, including extension spring testing, chain link break force testing, and other applications. A spring loaded pin with ball plunger locks into...
This grip is designed for wire pull testing applications. The grip secures wire terminals, cables, connectors, and other samples for wire pull tests. Grooves of multiple sizes are provided to...
This grip is designed to effectively secure samples for torque and pull tests. Typical applications include bottle cap torque testing, lid pull-off testing, and other tests requiring vise-action. A matrix...
This grip is ideal for general pull testing applications. Manually tightened serrated jaws may be individually adjusted for samples up to 0.25" (6.3mm) thick.
This grip is ideal for general tensile and pull testing applications up to 200 lbF (1,000 N). Pyramidal jaw faces and generous clearance effectively secure a wide range of sample...
This hook features a snap clasp, for added safety in pull testing applications. Swiveling action ensures proper alignment. Four rigid hook sizes are also available.
This rugged grip features a serrated cam, for effectively securing wires, plastics, textiles, and other materials in pull testing applications. Includes an integrated eye end mount.
This rugged grip is ideal for general tensile and pull testing applications up to 2,000 lbF (9 kN). Pyramidal jaw faces and generous clearance effectively secure a wide range of...
This self-aligning compression plate adjusts to the angle of the sample via four adjustable screws and nuts. Ideal for ensuring parallelism and complete sample engagement, particularly for low-deflection springs and...
This set of fixtures is used to produce a 90° bend in fiber board materials and plastics. The fixtures are compliant to TAPPI standard T829 for evaluating the relative quality...
This slender grip is ideal for testing small and hard-to-reach parts, such as electronic and mechanical components.
This unique and universal grip is designed for gripping round and irregularly shaped items. The jaws open and close as the housing is rotated. Typical applications including pull-off tests of...
This unique grip is designed for securing bottles, containers, and other items for closure torque testing and force measurement. Eight rubber edged gripping arms effectively grip a wide range of...
Travel stops kit for TSB100
Use these adapters between certain grips and force gauges to provide a swiveling action for proper sample alignment. Note: These adapters are designed for use in tensile (pull) testing applications,...
Used to determine the opening force of flat folded cartons along their score lines. Ideal for numerous applications in the packaging, food and beverage, medical device, consumer products, and many...