Mark-10 Corporation Datasheets for Torque Sensors

Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications.
Torque Sensors: Learn more

Product Name Notes
A great solution for general bi-directional torque testing applications requiring different sample sizes. Three interchangeable chuck capacities and bit holder are available. The R51 has superb overload protection and is...
Calibrate torque tools with this torque measurement sensor, or use it as a component of a torque testing system. Tapped holes on every surface allow for easy mounting to a...
Measure bi-directional torque for a wide variety of applications. Contains a chuck for samples up to 1/2" (12.7 mm) diameter, depending on capacity. The sensor can be used as a...
This rugged series of torque sensors is ideal for a wide range of torque testing applications in numerous industries. Square drives on both ends permit inline use with a torque...