Mark-10 Corporation Force gauge, 10 lbF / 5 kgF / 50 N M2-10

Description
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.
Request a Quote
Description
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M2-10 digital force gauge is designed for basic tension and compression force testing up to 10 lbF (50 N) with ±0.5% accuracy and a 500 Hz sampling rate. It features a backlit graphic LCD displaying current, peak tension, or peak compression readings, and includes USB output for data collection. The gauge has a reversible aluminum housing for handheld or fixture mounting, is overload protected to 200% of capacity, and is powered by a rechargeable NiMH battery or AC adapter. It weighs 0.7 lb (0.33 kg) and uses a #10-32 UNF thread for attachment. The device operates in environments from 40 to 100°F with up to 96% non-condensing humidity.

Datasheet Summary
Powered by GS/AI

The M2-10 digital force gauge is designed for basic tension and compression force testing up to 10 lbF (50 N) with ±0.5% accuracy and a 500 Hz sampling rate. It features a backlit graphic LCD displaying current, peak tension, or peak compression readings, and includes USB output for data collection. The gauge has a reversible aluminum housing for handheld or fixture mounting, is overload protected to 200% of capacity, and is powered by a rechargeable NiMH battery or AC adapter. It weighs 0.7 lb (0.33 kg) and uses a #10-32 UNF thread for attachment. The device operates in environments from 40 to 100°F with up to 96% non-condensing humidity.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 10 lbF / 5 kgF / 50 N - M2-10 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 10 lbF / 5 kgF / 50 N
M2-10
Force gauge, 10 lbF / 5 kgF / 50 N M2-10
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.

Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M2-10
Product Name Force gauge, 10 lbF / 5 kgF / 50 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 0.5 lbF / 250 gF / 2.5 N - M3-05 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.5620 lbs (0.2549 kg)
Output Digital Serial
View Details
Force gauge, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - M7-50 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 56.2 lbs (25.49 kg)
Sampling Frequency 14000 Hz
View Details
Cap torque gauge, 12 lbFin / 140 kgFmm / 135 Ncm - MTT03C-12 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 11.95 In-lbs (13.78 kg-cm)
Special Type Handheld; Portable
View Details
Force gauge, 50 lbF / 25 kgF / 250 N - M3-50 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 56.2 lbs (25.49 kg)
Output Digital Serial
View Details