Mark-10 Corporation Torque gauge, 12 lbFin / 140 kgFmm / 135 Ncm MTT03-12

Description
TT03 digital torque gauges are designed for clockwise and counter-clockwise torque testing applications in virtually every industry, with capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). A dedicated remote torque sensor with Jacobs chuck can be used to grip a sample, bit, or fixture. The gauges’ rugged aluminum housing allows for hand-held use or test stand mounting for more sophisticated testing requirements. Series TT03 features a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 150% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation.
Request a Quote Datasheet
Description
TT03 digital torque gauges are designed for clockwise and counter-clockwise torque testing applications in virtually every industry, with capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). A dedicated remote torque sensor with Jacobs chuck can be used to grip a sample, bit, or fixture. The gauges’ rugged aluminum housing allows for hand-held use or test stand mounting for more sophisticated testing requirements. Series TT03 features a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 150% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque gauge, 12 lbFin / 140 kgFmm / 135 Ncm - MTT03-12 - Mark-10 Corporation
Copiague, NY, United States
Torque gauge, 12 lbFin / 140 kgFmm / 135 Ncm
MTT03-12
Torque gauge, 12 lbFin / 140 kgFmm / 135 Ncm MTT03-12
TT03 digital torque gauges are designed for clockwise and counter-clockwise torque testing applications in virtually every industry, with capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). A dedicated remote torque sensor with Jacobs chuck can be used to grip a sample, bit, or fixture. The gauges’ rugged aluminum housing allows for hand-held use or test stand mounting for more sophisticated testing requirements. Series TT03 features a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 150% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation.

TT03 digital torque gauges are designed for clockwise and counter-clockwise torque testing applications in virtually every industry, with capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). A dedicated remote torque sensor with Jacobs chuck can be used to grip a sample, bit, or fixture. The gauges’ rugged aluminum housing allows for hand-held use or test stand mounting for more sophisticated testing requirements. Series TT03 features a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 150% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number MTT03-12
Product Name Torque gauge, 12 lbFin / 140 kgFmm / 135 Ncm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 0.25 lbF / 100 gF / 1 N - M3-025 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.2248 lbs (0.1020 kg)
Output Digital Serial
View Details
Force gauge, 0.5 lbF / 250 gF / 2.5 N - M3-05 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.5620 lbs (0.2549 kg)
Output Digital Serial
View Details
Torque gauge, 50 ozFin / 36 kgFmm / 35 Ncm - MTT03-50Z - Mark-10 Corporation
Specs
Type Torque
Rated Torque 3.1 In-lbs (3.57 kg-cm)
Output Digital Serial
View Details
Force gauge, 20 lbF / 10 kgF / 100 N - M3-20 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 22.48 lbs (10.2 kg)
Output Digital Serial
View Details