The BiSlide Side Knob Assembly is the ideal solution
for precision vertical test stands. Smooth precise
rotary to linear motion is accomplished using a right
angle timing belt drive connected to a fine pitch lead
screw.
| Velmex, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | MN10-0100-Mxx-40 |
| Product Name | BiSlide® Side Knob Assembly |
| Axis Configuration | Z Axis Only |
| Stroke or X-Axis Travel | 10 inch (254 mm) |
| Z-Axis Travel | 10 inch (254 mm) |
| Carriage Load | 100 lbs (45.35 kg) |
| Orientation | Horizontal |