Velmex, Inc. Unislide® Assemblies B6915W1

Description
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible
Description
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible

Suppliers

Company
Product
Description
Supplier Links
Unislide® Assemblies - B6915W1 - Velmex, Inc.
Bloomfield, NY, USA
Unislide® Assemblies
B6915W1
Unislide® Assemblies B6915W1
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible

UniSlide Features
• Widths from 1.5” to 9”
• Lengths from 3” to 93”
• Weight capacities to 400 pounds
• Resolutions to 0.00005”
• Manual and motorized versions
• More compact than ball screw-driven stages
• Lighter weight-high strength aluminum alloys
• Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear
• Resistant to impact loads
• Corrosion resistant
• Fewer parts
• Lower cost
• Completely nonferrous models possible

Supplier's Site

Technical Specifications

  Velmex, Inc.
Product Category Linear Slides and Linear Stages
Product Number B6915W1
Product Name Unislide® Assemblies
Axis Configuration Z Axis Only
Z-Axis Travel 9 inch (229 mm)
Carriage Load 100 lbs (45.35 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Single Axis Stages - KM Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
Ball Slide Positioning Stage - 3202MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Multi-axes platform - TELICA variant 1 (wafer level package) - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
Y-Axis Travel 0.0 to 17.52 inch (0.0 to 445 mm)
View Details