Power Plaza Co., Ltd. SPS Series SPS3-48-5

Description
- High efficiency - Wide operating temperature range (-40°C ~ +85°C) - Small size & light weight - Wide 2:1 input range - Built-in over current protection circuit - Input-Output Isolated - Trimmable output voltage (single output) - Open case type - Long Life Design (employs only ceramic capacitors) - 5 Years warranty
Description
- High efficiency - Wide operating temperature range (-40°C ~ +85°C) - Small size & light weight - Wide 2:1 input range - Built-in over current protection circuit - Input-Output Isolated - Trimmable output voltage (single output) - Open case type - Long Life Design (employs only ceramic capacitors) - 5 Years warranty

Suppliers

Company
Product
Description
Supplier Links
SPS Series - SPS3-48-5 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
SPS Series
SPS3-48-5
SPS Series SPS3-48-5
- High efficiency - Wide operating temperature range (-40°C ~ +85°C) - Small size & light weight - Wide 2:1 input range - Built-in over current protection circuit - Input-Output Isolated - Trimmable output voltage (single output) - Open case type - Long Life Design (employs only ceramic capacitors) - 5 Years warranty

- High efficiency
- Wide operating temperature range (-40°C ~ +85°C)
- Small size & light weight
- Wide 2:1 input range
- Built-in over current protection circuit
- Input-Output Isolated
- Trimmable output voltage (single output)
- Open case type
- Long Life Design (employs only ceramic capacitors)
- 5 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number SPS3-48-5
Product Name SPS Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supply - 135022640 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details