• RoHS directive compliance
• 156 watts total output power
• Ultra-high efficiency
• 13A (@12V) output for intermediate BUS architectures with POL converters
• Synchronous rectifier topology
• 220kHz fixed switching frequency
• Input over / under voltage shunt down
• Over current protection
• Over temperature protection
• Output over voltage protection
• Standard eighth - brick package
• Fully isolated, 2250V
• Remote ON / OFF
• Unregulated output voltage ~ 85°C
| Power Plaza Co., Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | UBC160-48-8 |
| Product Name | UBC Series |
| Type | DC-DC Converter |
| Form Factor | Board Mount; Open Frame |
| Applications | Instrumentation |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Regulatory Compliance | RoHS |