Power Plaza Co., Ltd. SPS Series SPS3-48-15

Description
- High efficiency - Wide operating temperature range (-40°C ~ +85°C) - Small size & light weight - Wide 2:1 input range - Built-in over current protection circuit - Input-Output Isolated - Trimmable output voltage (single output) - Open case type - Long Life Design (employs only ceramic capacitors) - 5 Years warranty
Description
- High efficiency - Wide operating temperature range (-40°C ~ +85°C) - Small size & light weight - Wide 2:1 input range - Built-in over current protection circuit - Input-Output Isolated - Trimmable output voltage (single output) - Open case type - Long Life Design (employs only ceramic capacitors) - 5 Years warranty

Suppliers

Company
Product
Description
Supplier Links
SPS Series - SPS3-48-15 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
SPS Series
SPS3-48-15
SPS Series SPS3-48-15
- High efficiency - Wide operating temperature range (-40°C ~ +85°C) - Small size & light weight - Wide 2:1 input range - Built-in over current protection circuit - Input-Output Isolated - Trimmable output voltage (single output) - Open case type - Long Life Design (employs only ceramic capacitors) - 5 Years warranty

- High efficiency
- Wide operating temperature range (-40°C ~ +85°C)
- Small size & light weight
- Wide 2:1 input range
- Built-in over current protection circuit
- Input-Output Isolated
- Trimmable output voltage (single output)
- Open case type
- Long Life Design (employs only ceramic capacitors)
- 5 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number SPS3-48-15
Product Name SPS Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR16-310T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers