ASAP Semiconductor LLC Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| CONVERTER MOD DC/DC 12V 150W Isolated 1 250V 425V 12V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 12V 150W Isolated 1 250V 425V 12V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 12V 75W Isolated 1 250V 425V 12V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 12V 75W Isolated 1 250V 425V 12V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 15V 150W Isolated 1 250V 425V 15V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 15V 150W Isolated 1 250V 425V 15V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 15V 75W Isolated 1 250V 425V 15V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 15V 75W Isolated 1 250V 425V 15V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 24V 150W Isolated 1 250V 425V 24V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 24V 150W Isolated 1 250V 425V 24V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 24V 75W Isolated 1 250V 425V 24V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 24V 75W Isolated 1 250V 425V 24V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 28V 150W Isolated 1 250V 425V 28V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 28V 150W Isolated 1 250V 425V 28V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 28V 75W Isolated 1 250V 425V 28V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 28V 75W Isolated 1 250V 425V 28V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 2V 50W Isolated 1 250V 425V 2V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 2V 50W Isolated 1 250V 425V 2V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 36V 150W Isolated 1 250V 425V 36V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 36V 150W Isolated 1 250V 425V 36V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 36V 75W Isolated 1 250V 425V 36V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... |
| << Prev | Next >> |